ams-OSRAM AG Proximity Sensor ICs 503020011

Description
TMD37253M ALS+Prox Sensor
Request a Quote
Description
TMD37253M ALS+Prox Sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor ICs - 2329750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2329750
Proximity Sensor ICs 2329750
TMD37253M ALS+Prox Sensor

TMD37253M ALS+Prox Sensor

Supplier's Site
Proximity Sensor ICs - 2329751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2329751
Proximity Sensor ICs 2329751
TMD37253M ALS+Prox Sensor

TMD37253M ALS+Prox Sensor

Supplier's Site
Proximity Sensor ICs - 2329751P - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2329751P
Proximity Sensor ICs 2329751P
TMD37253M ALS+Prox Sensor

TMD37253M ALS+Prox Sensor

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2329750 2329751P
Product Name Proximity Sensor ICs Proximity Sensor ICs
Electrical Output Current
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1034-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Confocal universal controller for industrial applications - confocalDT IFC2421 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 10 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details