The Sylvania LED ToLEDo Retro A60 lamp delivers incandescent light effect. These GLS lamps use LED chip technology with a LED filament design, which creates a warm ambience similar to traditional incandescent lamps. The average life of the ToLEDo Retro lamp is 15 years or 15,000 hours. These retrofit replacement lamps are ideal for general indoor lighting application and guarantee up to 90% energy saving compared to incandescent lamps.
Ultra Wide, uniform light distribution. Dimensional compatibility with all fixtures. Cooler burning vs standard LEDs. Average rated life up to 15,000 hours. LED filament design, creating a warm ambiance similar to traditional lamps. Up to 90% energy saving compared to incandescent lamps. Instant light. Colour rendering index 80. 100% retrofit
Lamp Base = B22
Wattage = 4 W
Voltage Rating = 220 - 240 V
Incandescent Equivalent Wattage = 60W
Colour Tone = Warm White
Lamp Shape = GLS
Luminosity = 470 lm
Length = 103.5 mm
Colour Rendering = 80
Diameter = 60mm
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 8841095 |
Base Type | B22 |