The ToLEDo GLS A60 LED lamp offers up to 85% energy savings compared to incandescent lamps and they require very little maintenance, with an average life of 15,000 hours. The LED ToLEDo GLS A60 is available in E27 and B22 caps, perfect for open luminaries. This ToLEDo GLS lamp comes in 5W, 7.5W and 10.5W and has a 2700K Homelight, offering a uniform light distribution (incandescent like).
Available in B22 and E27 caps. Satin finish. Instant start. Long lifetime 15,000 hours. Up to 85% energy savings compared to incandescent equivalent
Lamp Base = E27
Wattage = 8.5 W
Voltage Rating = 220 - 240 V
Incandescent Equivalent Wattage = 60W
Colour Tone = Warm White
Lamp Shape = GLS
Luminosity = 806 lm
Length = 110 mm
Colour Rendering = 80
Diameter = 60mm
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 9098176 |
Base Type | E27 |