OSRAM SYLVANIA, Inc. Fluorescent Electronic Ballast QTP2X28T5UNVPS95SC/49410

Description
LOW FREQUENCY TYPE 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE 32 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 2 LAMP(S) FP28T5PM/ECO LAMP TYPE 28 W LAMP WATTAGE 120 TO 277 VAC INPUT VOLTAGE 0.5/0.22 AMPERE INPUT CURRENT SERIES WIRING 60/58 W INPUT POWER PROGRAMMED RAPID STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 0.95 BALLAST FACTOR APPLICATION OFFICE, SCHOOL, COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, NEW CONSTRUCTION, RENOVATION
Description
LOW FREQUENCY TYPE 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE 32 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 2 LAMP(S) FP28T5PM/ECO LAMP TYPE 28 W LAMP WATTAGE 120 TO 277 VAC INPUT VOLTAGE 0.5/0.22 AMPERE INPUT CURRENT SERIES WIRING 60/58 W INPUT POWER PROGRAMMED RAPID STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 0.95 BALLAST FACTOR APPLICATION OFFICE, SCHOOL, COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, NEW CONSTRUCTION, RENOVATION

Suppliers

Company
Product
Description
Supplier Links
Danvers, MA, USA
Fluorescent Electronic Ballast
QTP2X28T5UNVPS95SC/49410
Fluorescent Electronic Ballast QTP2X28T5UNVPS95SC/49410
LOW FREQUENCY TYPE 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE 32 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 2 LAMP(S) FP28T5PM/ECO LAMP TYPE 28 W LAMP WATTAGE 120 TO 277 VAC INPUT VOLTAGE 0.5/0.22 AMPERE INPUT CURRENT SERIES WIRING 60/58 W INPUT POWER PROGRAMMED RAPID STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 0.95 BALLAST FACTOR APPLICATION OFFICE, SCHOOL, COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, NEW CONSTRUCTION, RENOVATION
  • LOW FREQUENCY TYPE
  • 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE
  • 32 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA, FCC APPROVAL
  • 2 LAMP(S)
  • FP28T5PM/ECO LAMP TYPE
  • 28 W LAMP WATTAGE
  • 120 TO 277 VAC INPUT VOLTAGE
  • 0.5/0.22 AMPERE INPUT CURRENT
  • SERIES WIRING
  • 60/58 W INPUT POWER
  • PROGRAMMED RAPID STARTING TYPE
  • STRAIGHT LAMP STYLE
  • 0.98 POWER FACTOR
  • 0.95 BALLAST FACTOR
  • APPLICATION OFFICE, SCHOOL, COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, NEW CONSTRUCTION, RENOVATION
Supplier's Site

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number QTP2X28T5UNVPS95SC/49410
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Lamp Type T5
Start Method Preheat; Rapid Start
Nominal Voltage 120V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Ballasts for Fluorescent Lamps - F32T8 Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 277V
Lamp Wattage 32 watts
View Details
OPEN CORE AND COIL HID BALLAST - GES100TRILC3-5 - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type High Pressure Lamp
View Details
Smart Lighting Solutions, LLC
View Details