OSRAM SYLVANIA, Inc. Fluorescent Electronic Ballast QTP1X80T5/HO-UNV-PSN/49150

Description
LOW FREQUENCY TYPE 14.17 INCH L X 1.18 INCH W X 0.87 INCH H SIZE -18 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 1 LAMP(S) FP80T5HO LAMP TYPE 80 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.74/0.32 AMPERE INPUT CURRENT SERIES WIRING 90 W INPUT POWER PROGRAMMED RAPID STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 1 BALLAST FACTOR APPLICATION COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, NEW CONSTRUCTION, DIRECT LIGHTING, INDIRECT LIGHTING, SURFACE MOUNT, COVE LIGHTING
Datasheet
Description
LOW FREQUENCY TYPE 14.17 INCH L X 1.18 INCH W X 0.87 INCH H SIZE -18 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 1 LAMP(S) FP80T5HO LAMP TYPE 80 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.74/0.32 AMPERE INPUT CURRENT SERIES WIRING 90 W INPUT POWER PROGRAMMED RAPID STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 1 BALLAST FACTOR APPLICATION COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, NEW CONSTRUCTION, DIRECT LIGHTING, INDIRECT LIGHTING, SURFACE MOUNT, COVE LIGHTING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - QTP1X80T5/HO-UNV-PSN/49150 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Fluorescent Electronic Ballast
QTP1X80T5/HO-UNV-PSN/49150
Fluorescent Electronic Ballast QTP1X80T5/HO-UNV-PSN/49150
LOW FREQUENCY TYPE 14.17 INCH L X 1.18 INCH W X 0.87 INCH H SIZE -18 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 1 LAMP(S) FP80T5HO LAMP TYPE 80 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.74/0.32 AMPERE INPUT CURRENT SERIES WIRING 90 W INPUT POWER PROGRAMMED RAPID STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 1 BALLAST FACTOR APPLICATION COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, NEW CONSTRUCTION, DIRECT LIGHTING, INDIRECT LIGHTING, SURFACE MOUNT, COVE LIGHTING
  • LOW FREQUENCY TYPE
  • 14.17 INCH L X 1.18 INCH W X 0.87 INCH H SIZE
  • -18 DEG C MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA, FCC APPROVAL
  • 1 LAMP(S)
  • FP80T5HO LAMP TYPE
  • 80 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.74/0.32 AMPERE INPUT CURRENT
  • SERIES WIRING
  • 90 W INPUT POWER
  • PROGRAMMED RAPID STARTING TYPE
  • STRAIGHT LAMP STYLE
  • 0.98 POWER FACTOR
  • 1 BALLAST FACTOR
  • APPLICATION COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, NEW CONSTRUCTION, DIRECT LIGHTING, INDIRECT LIGHTING, SURFACE MOUNT, COVE LIGHTING
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number QTP1X80T5/HO-UNV-PSN/49150
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Lamp Type T5
Start Method Preheat; Rapid Start
Nominal Voltage 120V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Fluorescent Electronic Ballast - QHE-3X32T8/UNV-ISN-SC-1-CC-B/49385 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Start Method Instant Start
View Details
Ballasts - SKE1324/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V
View Details
BALLAST KIT MH250 QUAD-TAP/PULSE START - 81998 - Premium Quality Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details