OSRAM SYLVANIA, Inc. HID Electronic Ballast QTP1X70MH/UNV-J/51913

Description
4.6 INCH L X 3.4 INCH D X 1.4 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 MAX. THD UL APPROVAL J-BOX MOUNT WITH PEM STUD MOUNTING 0.67/0.29 AMPERE CURRENT RATING 1 LAMP(S) 79 W POWER RATING METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 TO 277 VAC AT 50/60 HZ INPUT VOLTAGE C98/C139 ANSI CODE 0.98 POWER FACTOR 1 BALLAST FACTOR APPLICATION TRACK LIGHTING, DOWNLIGHTING, LANDSCAPE LIGHTING, RETAIL, HOSPITALITY, INSTITUTIONAL, COMMERCIAL
Datasheet
Description
4.6 INCH L X 3.4 INCH D X 1.4 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 MAX. THD UL APPROVAL J-BOX MOUNT WITH PEM STUD MOUNTING 0.67/0.29 AMPERE CURRENT RATING 1 LAMP(S) 79 W POWER RATING METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 TO 277 VAC AT 50/60 HZ INPUT VOLTAGE C98/C139 ANSI CODE 0.98 POWER FACTOR 1 BALLAST FACTOR APPLICATION TRACK LIGHTING, DOWNLIGHTING, LANDSCAPE LIGHTING, RETAIL, HOSPITALITY, INSTITUTIONAL, COMMERCIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Electronic Ballast - QTP1X70MH/UNV-J/51913 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
HID Electronic Ballast
QTP1X70MH/UNV-J/51913
HID Electronic Ballast QTP1X70MH/UNV-J/51913
4.6 INCH L X 3.4 INCH D X 1.4 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 MAX. THD UL APPROVAL J-BOX MOUNT WITH PEM STUD MOUNTING 0.67/0.29 AMPERE CURRENT RATING 1 LAMP(S) 79 W POWER RATING METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 TO 277 VAC AT 50/60 HZ INPUT VOLTAGE C98/C139 ANSI CODE 0.98 POWER FACTOR 1 BALLAST FACTOR APPLICATION TRACK LIGHTING, DOWNLIGHTING, LANDSCAPE LIGHTING, RETAIL, HOSPITALITY, INSTITUTIONAL, COMMERCIAL
  • 4.6 INCH L X 3.4 INCH D X 1.4 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 10 MAX. THD
  • UL APPROVAL
  • J-BOX MOUNT WITH PEM STUD MOUNTING
  • 0.67/0.29 AMPERE CURRENT RATING
  • 1 LAMP(S)
  • 79 W POWER RATING
  • METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • 120 TO 277 VAC AT 50/60 HZ INPUT VOLTAGE
  • C98/C139 ANSI CODE
  • 0.98 POWER FACTOR
  • 1 BALLAST FACTOR
  • APPLICATION TRACK LIGHTING, DOWNLIGHTING, LANDSCAPE LIGHTING, RETAIL, HOSPITALITY, INSTITUTIONAL, COMMERCIAL
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number QTP1X70MH/UNV-J/51913
Product Name HID Electronic Ballast
Ballast Technology Diplexer; HID
Standards and Certifications UL Listing Mark
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts - SKEU323H/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
2 TUBE F28T5 120v ELECTRONIC BALLAST -  - Interlectric Corporation
Specs
Ballast Technology Diplexer
Lamp Type CFL Lamp
Nominal Voltage 120V
View Details
Fluorescent Ballast - EB-218PRS-U_117 - McWong International, Inc.
McWong International, Inc.
Specs
Ballast Technology Diplexer
Start Method Preheat
Nominal Voltage 120V
View Details