OSRAM SYLVANIA, Inc. Fluorescent Electronic Ballast QTP-2X96T12/UNV-IS/50308

Description
LOW FREQUENCY TYPE 11 INCH L X 3.15 INCH W X 1.85 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 2 LAMP(S) F96T12/D41/ECO LAMP TYPE 96 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 1.12/0.5 AMPERE INPUT CURRENT SERIES WIRING HPF CIRCUIT TYPE 134 W AT 120 V, 130 W AT 277 V INPUT POWER INSTANT STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 0.86 BALLAST FACTOR QUICKTRONIC[R] BRAND APPLICABLE STANDARD ANSI C62.41 CAT-A PACKAGING QUANTITY 3 PER CASE
Datasheet
Description
LOW FREQUENCY TYPE 11 INCH L X 3.15 INCH W X 1.85 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 2 LAMP(S) F96T12/D41/ECO LAMP TYPE 96 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 1.12/0.5 AMPERE INPUT CURRENT SERIES WIRING HPF CIRCUIT TYPE 134 W AT 120 V, 130 W AT 277 V INPUT POWER INSTANT STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 0.86 BALLAST FACTOR QUICKTRONIC[R] BRAND APPLICABLE STANDARD ANSI C62.41 CAT-A PACKAGING QUANTITY 3 PER CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - QTP-2X96T12/UNV-IS/50308 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Fluorescent Electronic Ballast
QTP-2X96T12/UNV-IS/50308
Fluorescent Electronic Ballast QTP-2X96T12/UNV-IS/50308
LOW FREQUENCY TYPE 11 INCH L X 3.15 INCH W X 1.85 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 2 LAMP(S) F96T12/D41/ECO LAMP TYPE 96 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 1.12/0.5 AMPERE INPUT CURRENT SERIES WIRING HPF CIRCUIT TYPE 134 W AT 120 V, 130 W AT 277 V INPUT POWER INSTANT STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 0.86 BALLAST FACTOR QUICKTRONIC[R] BRAND APPLICABLE STANDARD ANSI C62.41 CAT-A PACKAGING QUANTITY 3 PER CASE
  • LOW FREQUENCY TYPE
  • 11 INCH L X 3.15 INCH W X 1.85 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA, FCC APPROVAL
  • 2 LAMP(S)
  • F96T12/D41/ECO LAMP TYPE
  • 96 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 1.12/0.5 AMPERE INPUT CURRENT
  • SERIES WIRING
  • HPF CIRCUIT TYPE
  • 134 W AT 120 V, 130 W AT 277 V INPUT POWER
  • INSTANT STARTING TYPE
  • STRAIGHT LAMP STYLE
  • 0.98 POWER FACTOR
  • 0.86 BALLAST FACTOR
  • QUICKTRONIC[R] BRAND
  • APPLICABLE STANDARD ANSI C62.41 CAT-A
  • PACKAGING QUANTITY 3 PER CASE
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number QTP-2X96T12/UNV-IS/50308
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Lamp Type T12
Start Method Instant Start
Nominal Voltage 120V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Fluorescent Electronic Ballast - QHE-1X32T8/UNV-ISL-SC/49861 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T8
Start Method Instant Start
View Details
Ballasts - SKEU544HOP/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Ballast for 1 or 2 F96T8/HO 86W 120-277- SUPERIOR LIFE® - 70216 - Premium Quality Lighting
Specs
Lamp Type T8
Nominal Voltage 120V; 208V; 220/240V; 277V
Lamp Wattage 86 watts
View Details