OSRAM SYLVANIA, Inc. Compact Fluorescent Electronic Dimming Ballast QTP-2X42CF/UNV-DALI/51386

Description
4.95 INCH L X 2.93 INCH W X 1.35 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, CSA APPROVAL 2 LAMP(S) DT/E LAMP TYPE 42 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.82 AMPERE AT 120 V, 0.36 AMPERE AT 277 V INPUT CURRENT SERIES WIRING 17/19/98/100 W INPUT POWER PROGRAMMED RAPID STARTING TYPE STRAIGHT LAMP STYLE 0.95 POWER FACTOR 1/0.03 BALLAST FACTOR CONTINUOUS 100 TO 3 PERCENT DIMMING APPLICATION ENERGY MANAGEMENT, LOAD SHEDDING, DAYLIGHT HARVESTING, OCCUPANCY SENSORS, ZONE AND SCENE CONTROL
Datasheet
Description
4.95 INCH L X 2.93 INCH W X 1.35 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, CSA APPROVAL 2 LAMP(S) DT/E LAMP TYPE 42 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.82 AMPERE AT 120 V, 0.36 AMPERE AT 277 V INPUT CURRENT SERIES WIRING 17/19/98/100 W INPUT POWER PROGRAMMED RAPID STARTING TYPE STRAIGHT LAMP STYLE 0.95 POWER FACTOR 1/0.03 BALLAST FACTOR CONTINUOUS 100 TO 3 PERCENT DIMMING APPLICATION ENERGY MANAGEMENT, LOAD SHEDDING, DAYLIGHT HARVESTING, OCCUPANCY SENSORS, ZONE AND SCENE CONTROL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fluorescent Electronic Dimming Ballast - QTP-2X42CF/UNV-DALI/51386 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Compact Fluorescent Electronic Dimming Ballast
QTP-2X42CF/UNV-DALI/51386
Compact Fluorescent Electronic Dimming Ballast QTP-2X42CF/UNV-DALI/51386
4.95 INCH L X 2.93 INCH W X 1.35 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, CSA APPROVAL 2 LAMP(S) DT/E LAMP TYPE 42 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.82 AMPERE AT 120 V, 0.36 AMPERE AT 277 V INPUT CURRENT SERIES WIRING 17/19/98/100 W INPUT POWER PROGRAMMED RAPID STARTING TYPE STRAIGHT LAMP STYLE 0.95 POWER FACTOR 1/0.03 BALLAST FACTOR CONTINUOUS 100 TO 3 PERCENT DIMMING APPLICATION ENERGY MANAGEMENT, LOAD SHEDDING, DAYLIGHT HARVESTING, OCCUPANCY SENSORS, ZONE AND SCENE CONTROL
  • 4.95 INCH L X 2.93 INCH W X 1.35 INCH H SIZE
  • 50 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL, CSA APPROVAL
  • 2 LAMP(S)
  • DT/E LAMP TYPE
  • 42 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.82 AMPERE AT 120 V, 0.36 AMPERE AT 277 V INPUT CURRENT
  • SERIES WIRING
  • 17/19/98/100 W INPUT POWER
  • PROGRAMMED RAPID STARTING TYPE
  • STRAIGHT LAMP STYLE
  • 0.95 POWER FACTOR
  • 1/0.03 BALLAST FACTOR
  • CONTINUOUS 100 TO 3 PERCENT DIMMING
  • APPLICATION ENERGY MANAGEMENT, LOAD SHEDDING, DAYLIGHT HARVESTING, OCCUPANCY SENSORS, ZONE AND SCENE CONTROL
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number QTP-2X42CF/UNV-DALI/51386
Product Name Compact Fluorescent Electronic Dimming Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Features Dimmable
Start Method Preheat; Rapid Start
Nominal Voltage 120V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Open Core and Coil HID Ballast - LU1000/MULTI-KIT/47389 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology HID
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Lamp Type High Pressure Lamp
View Details
Ballasts - SKEU542HOP/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
BALLAST 2 or 3/F17 F25 F32 120/277- SUPERIOR LIFE® - 70208 - Premium Quality Lighting
Specs
Lamp Type T8
Nominal Voltage 120V; 208V; 220/240V; 277V
Lamp Wattage 32 watts
View Details