OSRAM SYLVANIA, Inc. Compact Fluorescent Electronic Dimming Ballast QTP-1X18CF/UNV-DALI/51370

Description
4.95 INCH L X 2.93 INCH W X 1.35 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, CSA APPROVAL 1 LAMP(S) DT/E LAMP TYPE 18 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.18 AMPERE AT 120 V, 0.08 AMPERE AT 277 V INPUT CURRENT SERIES WIRING 20 W INPUT POWER PROGRAMMED RAPID STARTING TYPE STRAIGHT LAMP STYLE 0.95 POWER FACTOR 1/0.03 BALLAST FACTOR CONTINUOUS 100 TO 3 PERCENT DIMMING APPLICATION ENERGY MANAGEMENT, LOAD SHEDDING, DAYLIGHT HARVESTING, OCCUPANCY SENSORS, ZONE AND SCENE CONTROL
Datasheet
Description
4.95 INCH L X 2.93 INCH W X 1.35 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, CSA APPROVAL 1 LAMP(S) DT/E LAMP TYPE 18 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.18 AMPERE AT 120 V, 0.08 AMPERE AT 277 V INPUT CURRENT SERIES WIRING 20 W INPUT POWER PROGRAMMED RAPID STARTING TYPE STRAIGHT LAMP STYLE 0.95 POWER FACTOR 1/0.03 BALLAST FACTOR CONTINUOUS 100 TO 3 PERCENT DIMMING APPLICATION ENERGY MANAGEMENT, LOAD SHEDDING, DAYLIGHT HARVESTING, OCCUPANCY SENSORS, ZONE AND SCENE CONTROL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fluorescent Electronic Dimming Ballast - QTP-1X18CF/UNV-DALI/51370 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Compact Fluorescent Electronic Dimming Ballast
QTP-1X18CF/UNV-DALI/51370
Compact Fluorescent Electronic Dimming Ballast QTP-1X18CF/UNV-DALI/51370
4.95 INCH L X 2.93 INCH W X 1.35 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, CSA APPROVAL 1 LAMP(S) DT/E LAMP TYPE 18 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.18 AMPERE AT 120 V, 0.08 AMPERE AT 277 V INPUT CURRENT SERIES WIRING 20 W INPUT POWER PROGRAMMED RAPID STARTING TYPE STRAIGHT LAMP STYLE 0.95 POWER FACTOR 1/0.03 BALLAST FACTOR CONTINUOUS 100 TO 3 PERCENT DIMMING APPLICATION ENERGY MANAGEMENT, LOAD SHEDDING, DAYLIGHT HARVESTING, OCCUPANCY SENSORS, ZONE AND SCENE CONTROL
  • 4.95 INCH L X 2.93 INCH W X 1.35 INCH H SIZE
  • 50 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL, CSA APPROVAL
  • 1 LAMP(S)
  • DT/E LAMP TYPE
  • 18 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.18 AMPERE AT 120 V, 0.08 AMPERE AT 277 V INPUT CURRENT
  • SERIES WIRING
  • 20 W INPUT POWER
  • PROGRAMMED RAPID STARTING TYPE
  • STRAIGHT LAMP STYLE
  • 0.95 POWER FACTOR
  • 1/0.03 BALLAST FACTOR
  • CONTINUOUS 100 TO 3 PERCENT DIMMING
  • APPLICATION ENERGY MANAGEMENT, LOAD SHEDDING, DAYLIGHT HARVESTING, OCCUPANCY SENSORS, ZONE AND SCENE CONTROL
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number QTP-1X18CF/UNV-DALI/51370
Product Name Compact Fluorescent Electronic Dimming Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Features Dimmable
Start Method Preheat; Rapid Start
Nominal Voltage 120V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Phantom Digital 600W Electronic Ballast, 120/240v Dimmable - PHE600D - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 600 watts
View Details
OPEN CORE AND COIL HID BALLAST - GES400TRIAC4-5 - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type High Pressure Lamp
View Details