OSRAM SYLVANIA, Inc. Fluorescent Electronic Ballast QT-2X59T8/347-IS/49217

Description
HIGH FREQUENCY TYPE 9.5 INCH L X 2.38 INCH W X 1.63 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) T8 LAMP TYPE 59 W LAMP WATTAGE 347 VAC INPUT VOLTAGE PARALLEL WIRING HPF CIRCUIT TYPE 110 W INPUT POWER INSTANT STARTING TYPE STRAIGHT LAMP STYLE 0.97 POWER FACTOR 0.88 BALLAST FACTOR QUICKTRONIC[R] BRAND OPERATE LAMPS AT A FREQUENCY 20 TO 30 KHZ LAMP LENGTH 8 FT PACKAGE QUANTITY 10 QT MODEL
Datasheet
Description
HIGH FREQUENCY TYPE 9.5 INCH L X 2.38 INCH W X 1.63 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) T8 LAMP TYPE 59 W LAMP WATTAGE 347 VAC INPUT VOLTAGE PARALLEL WIRING HPF CIRCUIT TYPE 110 W INPUT POWER INSTANT STARTING TYPE STRAIGHT LAMP STYLE 0.97 POWER FACTOR 0.88 BALLAST FACTOR QUICKTRONIC[R] BRAND OPERATE LAMPS AT A FREQUENCY 20 TO 30 KHZ LAMP LENGTH 8 FT PACKAGE QUANTITY 10 QT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - QT-2X59T8/347-IS/49217 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Fluorescent Electronic Ballast
QT-2X59T8/347-IS/49217
Fluorescent Electronic Ballast QT-2X59T8/347-IS/49217
HIGH FREQUENCY TYPE 9.5 INCH L X 2.38 INCH W X 1.63 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) T8 LAMP TYPE 59 W LAMP WATTAGE 347 VAC INPUT VOLTAGE PARALLEL WIRING HPF CIRCUIT TYPE 110 W INPUT POWER INSTANT STARTING TYPE STRAIGHT LAMP STYLE 0.97 POWER FACTOR 0.88 BALLAST FACTOR QUICKTRONIC[R] BRAND OPERATE LAMPS AT A FREQUENCY 20 TO 30 KHZ LAMP LENGTH 8 FT PACKAGE QUANTITY 10 QT MODEL
  • HIGH FREQUENCY TYPE
  • 9.5 INCH L X 2.38 INCH W X 1.63 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 20 PERCENT MAX. THD
  • 60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • 2 LAMP(S)
  • T8 LAMP TYPE
  • 59 W LAMP WATTAGE
  • 347 VAC INPUT VOLTAGE
  • PARALLEL WIRING
  • HPF CIRCUIT TYPE
  • 110 W INPUT POWER
  • INSTANT STARTING TYPE
  • STRAIGHT LAMP STYLE
  • 0.97 POWER FACTOR
  • 0.88 BALLAST FACTOR
  • QUICKTRONIC[R] BRAND
  • OPERATE LAMPS AT A FREQUENCY 20 TO 30 KHZ
  • LAMP LENGTH 8 FT
  • PACKAGE QUANTITY 10
  • QT MODEL
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number QT-2X59T8/347-IS/49217
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Lamp Type T8
Start Method Instant Start
Nominal Voltage 347V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Specs
Lamp Type T5
Nominal Voltage 480V
Lamp Wattage 54 watts
View Details
Ballasts - SKEU322L/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details