OSRAM SYLVANIA, Inc. FLUORESCENT ELECTRONIC BALLAST QHE-2X39-24T5HO/UNV-PSN/51478

Description
LOW FREQUENCY TYPE 14.17 INCH L X 1.18 INCH W X 0.87 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) FP24T5HO LAMP TYPE 39/24 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.47 AMPERE AT 120 V, 0.21 AMPERE AT 277 V INPUT CURRENT SERIES WIRING HIGH OUTPUT, HPF CIRCUIT TYPE 54 W AT 120 V, 53 W AT 277 V INPUT POWER PROGRAMMED RAPID STARTING TYPE 0.98 POWER FACTOR 1 BALLAST FACTOR
Datasheet
Description
LOW FREQUENCY TYPE 14.17 INCH L X 1.18 INCH W X 0.87 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) FP24T5HO LAMP TYPE 39/24 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.47 AMPERE AT 120 V, 0.21 AMPERE AT 277 V INPUT CURRENT SERIES WIRING HIGH OUTPUT, HPF CIRCUIT TYPE 54 W AT 120 V, 53 W AT 277 V INPUT POWER PROGRAMMED RAPID STARTING TYPE 0.98 POWER FACTOR 1 BALLAST FACTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLUORESCENT ELECTRONIC BALLAST - QHE-2X39-24T5HO/UNV-PSN/51478 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
FLUORESCENT ELECTRONIC BALLAST
QHE-2X39-24T5HO/UNV-PSN/51478
FLUORESCENT ELECTRONIC BALLAST QHE-2X39-24T5HO/UNV-PSN/51478
LOW FREQUENCY TYPE 14.17 INCH L X 1.18 INCH W X 0.87 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) FP24T5HO LAMP TYPE 39/24 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.47 AMPERE AT 120 V, 0.21 AMPERE AT 277 V INPUT CURRENT SERIES WIRING HIGH OUTPUT, HPF CIRCUIT TYPE 54 W AT 120 V, 53 W AT 277 V INPUT POWER PROGRAMMED RAPID STARTING TYPE 0.98 POWER FACTOR 1 BALLAST FACTOR
  • LOW FREQUENCY TYPE
  • 14.17 INCH L X 1.18 INCH W X 0.87 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • 2 LAMP(S)
  • FP24T5HO LAMP TYPE
  • 39/24 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.47 AMPERE AT 120 V, 0.21 AMPERE AT 277 V INPUT CURRENT
  • SERIES WIRING
  • HIGH OUTPUT, HPF CIRCUIT TYPE
  • 54 W AT 120 V, 53 W AT 277 V INPUT POWER
  • PROGRAMMED RAPID STARTING TYPE
  • 0.98 POWER FACTOR
  • 1 BALLAST FACTOR
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number QHE-2X39-24T5HO/UNV-PSN/51478
Product Name FLUORESCENT ELECTRONIC BALLAST
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Lamp Type T5
Start Method Preheat; Rapid Start
Nominal Voltage 120V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details
Ballasts - SKEU322/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details