OSRAM SYLVANIA, Inc. Fluorescent Electronic Ballast QHE-2X32T8/UNV-ISM-SC-B/49248

Description
LOW FREQUENCY TYPE 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE -29 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) FO32/XPS LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.54/0.23 AMPERE INPUT CURRENT PARALLEL WIRING 63/62 W INPUT POWER INSTANT STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 1 BALLAST FACTOR APPLICATION ENERGY RETROFITS, COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, NEW CONSTRUCTION
Datasheet
Description
LOW FREQUENCY TYPE 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE -29 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) FO32/XPS LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.54/0.23 AMPERE INPUT CURRENT PARALLEL WIRING 63/62 W INPUT POWER INSTANT STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 1 BALLAST FACTOR APPLICATION ENERGY RETROFITS, COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, NEW CONSTRUCTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - QHE-2X32T8/UNV-ISM-SC-B/49248 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Fluorescent Electronic Ballast
QHE-2X32T8/UNV-ISM-SC-B/49248
Fluorescent Electronic Ballast QHE-2X32T8/UNV-ISM-SC-B/49248
LOW FREQUENCY TYPE 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE -29 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) FO32/XPS LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.54/0.23 AMPERE INPUT CURRENT PARALLEL WIRING 63/62 W INPUT POWER INSTANT STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 1 BALLAST FACTOR APPLICATION ENERGY RETROFITS, COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, NEW CONSTRUCTION
  • LOW FREQUENCY TYPE
  • 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE
  • -29 DEG C MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • 2 LAMP(S)
  • FO32/XPS LAMP TYPE
  • 32 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.54/0.23 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • 63/62 W INPUT POWER
  • INSTANT STARTING TYPE
  • STRAIGHT LAMP STYLE
  • 0.98 POWER FACTOR
  • 1 BALLAST FACTOR
  • APPLICATION ENERGY RETROFITS, COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, NEW CONSTRUCTION
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number QHE-2X32T8/UNV-ISM-SC-B/49248
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Start Method Instant Start
Nominal Voltage 120V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Fluorescent Electronic Ballast - QTP-2X32T8/347-ISN-SC/49713 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Start Method Instant Start
View Details
Ballasts - SKEU544HOP/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
BALLAST KIT LU150 QUAD-TAP - 81974 - Premium Quality Lighting
Premium Quality Lighting
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details