OSRAM SYLVANIA, Inc. Fluorescent Electronic Ballast QHE-2X28T5/UNV-DALI/51458

Description
LOW FREQUENCY TYPE 16.7 INCH L X 1.18 INCH W X 1 INCH H SIZE 10 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) FP28T5 LAMP TYPE 28 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.52/0.22 AMPERE INPUT CURRENT SERIES WIRING 60/62 W INPUT POWER PROGRAMMED RAPID STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 1 BALLAST FACTOR APPLICATION OFFICES, DAYLIGHT HARVESTING, ENERGY MANAGEMENT, LOAD SHEDDING, A/V PRESENTATIONS, CONFERENCE ROOMS, OCCUPANCY SENSORS, ZONE AND SCENE CONTROL
Datasheet
Description
LOW FREQUENCY TYPE 16.7 INCH L X 1.18 INCH W X 1 INCH H SIZE 10 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) FP28T5 LAMP TYPE 28 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.52/0.22 AMPERE INPUT CURRENT SERIES WIRING 60/62 W INPUT POWER PROGRAMMED RAPID STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 1 BALLAST FACTOR APPLICATION OFFICES, DAYLIGHT HARVESTING, ENERGY MANAGEMENT, LOAD SHEDDING, A/V PRESENTATIONS, CONFERENCE ROOMS, OCCUPANCY SENSORS, ZONE AND SCENE CONTROL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - QHE-2X28T5/UNV-DALI/51458 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Fluorescent Electronic Ballast
QHE-2X28T5/UNV-DALI/51458
Fluorescent Electronic Ballast QHE-2X28T5/UNV-DALI/51458
LOW FREQUENCY TYPE 16.7 INCH L X 1.18 INCH W X 1 INCH H SIZE 10 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) FP28T5 LAMP TYPE 28 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.52/0.22 AMPERE INPUT CURRENT SERIES WIRING 60/62 W INPUT POWER PROGRAMMED RAPID STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 1 BALLAST FACTOR APPLICATION OFFICES, DAYLIGHT HARVESTING, ENERGY MANAGEMENT, LOAD SHEDDING, A/V PRESENTATIONS, CONFERENCE ROOMS, OCCUPANCY SENSORS, ZONE AND SCENE CONTROL
  • LOW FREQUENCY TYPE
  • 16.7 INCH L X 1.18 INCH W X 1 INCH H SIZE
  • 10 DEG C MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • 2 LAMP(S)
  • FP28T5 LAMP TYPE
  • 28 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.52/0.22 AMPERE INPUT CURRENT
  • SERIES WIRING
  • 60/62 W INPUT POWER
  • PROGRAMMED RAPID STARTING TYPE
  • STRAIGHT LAMP STYLE
  • 0.98 POWER FACTOR
  • 1 BALLAST FACTOR
  • APPLICATION OFFICES, DAYLIGHT HARVESTING, ENERGY MANAGEMENT, LOAD SHEDDING, A/V PRESENTATIONS, CONFERENCE ROOMS, OCCUPANCY SENSORS, ZONE AND SCENE CONTROL
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number QHE-2X28T5/UNV-DALI/51458
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Lamp Type T5
Start Method Preheat; Rapid Start
Nominal Voltage 120V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Fluorescent Electronic Ballast - QHE-2X59T8/UNV-ISN-SC/49859 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T8
Start Method Instant Start
View Details
Ballasts - SKEU324HEL/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Ballast for 1 or 2 F96 or 2 F48, F60, F72/T12/HO 120-277V ELECTRONIC- SUPERIOR LIFE® - 70190 - Premium Quality Lighting
Specs
Lamp Type T12
Nominal Voltage 120V; 208V; 220/240V; 277V
Lamp Wattage 110 watts
View Details