OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp PR4/38911

Description
1.25 INCH OVERALL LENGTH FLASHLIGHT 2 C CELLS APPLICATION SINGLE CONTACT MINIATURE FLANGE BASE TYPE B3-1/2 SHAPE DESIGNATION .4 CP INTENSITY C2R FILAMENT TYPE 0.27 AMPERE DESIGN CURRENT 1 2.33 V DESIGN VOLTAGE 1 10 LIFE 1 IN HOUR LIFE 1 IN HOUR - UOM HR
Datasheet
Description
1.25 INCH OVERALL LENGTH FLASHLIGHT 2 C CELLS APPLICATION SINGLE CONTACT MINIATURE FLANGE BASE TYPE B3-1/2 SHAPE DESIGNATION .4 CP INTENSITY C2R FILAMENT TYPE 0.27 AMPERE DESIGN CURRENT 1 2.33 V DESIGN VOLTAGE 1 10 LIFE 1 IN HOUR LIFE 1 IN HOUR - UOM HR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - PR4/38911 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
PR4/38911
Miniature Incandescent Lamp PR4/38911
1.25 INCH OVERALL LENGTH FLASHLIGHT 2 C CELLS APPLICATION SINGLE CONTACT MINIATURE FLANGE BASE TYPE B3-1/2 SHAPE DESIGNATION .4 CP INTENSITY C2R FILAMENT TYPE 0.27 AMPERE DESIGN CURRENT 1 2.33 V DESIGN VOLTAGE 1 10 LIFE 1 IN HOUR LIFE 1 IN HOUR - UOM HR
  • 1.25 INCH OVERALL LENGTH
  • FLASHLIGHT 2 C CELLS APPLICATION
  • SINGLE CONTACT MINIATURE FLANGE BASE TYPE
  • B3-1/2 SHAPE DESIGNATION
  • .4 CP INTENSITY
  • C2R FILAMENT TYPE
  • 0.27 AMPERE DESIGN CURRENT 1
  • 2.33 V DESIGN VOLTAGE 1
  • 10 LIFE 1 IN HOUR
  • LIFE 1 IN HOUR - UOM HR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number PR4/38911
Product Name Miniature Incandescent Lamp
Filament Type C-2R
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 221826337 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 7 watts
Rated Average Life 500 hours
View Details
General Purpose - Tubular - 6T41/2/1 - 11764 - Kennedy Webster Electric Co.
Specs
Lamp Power 6 watts
Maximum Overall Length 1.87 inch (47.5 mm)
Light Center Length 1.31 inch (33.27 mm)
View Details
Miniature Incandescent Lamp - 161/34691 - OSRAM SYLVANIA, Inc.
Specs
Maximum Overall Length 1.05 inch (26.77 mm)
View Details