OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 161/34691

Description
1.054 INCH OVERALL LENGTH 2.6772 OVERALL LENGTH IN MM AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE W2.1X9.2D BASE TYPE T3-1/4 SHAPE DESIGNATION 12.57 LUMEN INTENSITY 0.19 AMPERE DESIGN CURRENT 1 14 V DESIGN VOLTAGE 1 4000 LIFE 1 IN HOUR SYLVANIA[T] BRAND LIFE 1 IN HOUR - UOM HR OVERALL LENGTH IN MM - UOM MM
Datasheet
Description
1.054 INCH OVERALL LENGTH 2.6772 OVERALL LENGTH IN MM AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE W2.1X9.2D BASE TYPE T3-1/4 SHAPE DESIGNATION 12.57 LUMEN INTENSITY 0.19 AMPERE DESIGN CURRENT 1 14 V DESIGN VOLTAGE 1 4000 LIFE 1 IN HOUR SYLVANIA[T] BRAND LIFE 1 IN HOUR - UOM HR OVERALL LENGTH IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 161/34691 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
161/34691
Miniature Incandescent Lamp 161/34691
1.054 INCH OVERALL LENGTH 2.6772 OVERALL LENGTH IN MM AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE W2.1X9.2D BASE TYPE T3-1/4 SHAPE DESIGNATION 12.57 LUMEN INTENSITY 0.19 AMPERE DESIGN CURRENT 1 14 V DESIGN VOLTAGE 1 4000 LIFE 1 IN HOUR SYLVANIA[T] BRAND LIFE 1 IN HOUR - UOM HR OVERALL LENGTH IN MM - UOM MM
  • 1.054 INCH OVERALL LENGTH
  • 2.6772 OVERALL LENGTH IN MM
  • AUTOMOTIVE APPLICATION
  • 1000 STANDARD PACKAGE
  • W2.1X9.2D BASE TYPE
  • T3-1/4 SHAPE DESIGNATION
  • 12.57 LUMEN INTENSITY
  • 0.19 AMPERE DESIGN CURRENT 1
  • 14 V DESIGN VOLTAGE 1
  • 4000 LIFE 1 IN HOUR
  • SYLVANIA[T] BRAND
  • LIFE 1 IN HOUR - UOM HR
  • OVERALL LENGTH IN MM - UOM MM
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 161/34691
Product Name Miniature Incandescent Lamp
Maximum Overall Length 1.05 inch (26.77 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 11593910 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp - FT1205 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 5 watts
Rated Average Life 7000 hours
View Details
Incandescent Lamps - PS40 - 620PS40P - 21950 - Kennedy Webster Electric Co.
Specs
Lamp Power 620 watts
Maximum Overall Length 10.06 inch (256 mm)
Light Center Length 5.68 inch (144 mm)
View Details
Standard Incandescent Lamp - 300M/IF/RP-120V/15735 - OSRAM SYLVANIA, Inc.
Specs
Filament Type C-9
Lamp Power 300 watts
Rated Average Life 750 hours
View Details