OSRAM SYLVANIA, Inc. OPEN CORE AND COIL HID BALLAST M400/MULTI-PS-KIT/47132

Description
4-3/4 INCH L X 3.7 INCH W X 4-1/4 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS UL APPROVAL METAL HALIDE PULSE START LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 VAC INPUT VOLTAGE 3.8/2.2/1.9/1.7 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 452 W INPUT POWER M155/M135 ANSI CODE
Datasheet
Description
4-3/4 INCH L X 3.7 INCH W X 4-1/4 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS UL APPROVAL METAL HALIDE PULSE START LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 VAC INPUT VOLTAGE 3.8/2.2/1.9/1.7 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 452 W INPUT POWER M155/M135 ANSI CODE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danvers, MA, USA
OPEN CORE AND COIL HID BALLAST
M400/MULTI-PS-KIT/47132
OPEN CORE AND COIL HID BALLAST M400/MULTI-PS-KIT/47132
4-3/4 INCH L X 3.7 INCH W X 4-1/4 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS UL APPROVAL METAL HALIDE PULSE START LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 VAC INPUT VOLTAGE 3.8/2.2/1.9/1.7 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 452 W INPUT POWER M155/M135 ANSI CODE
  • 4-3/4 INCH L X 3.7 INCH W X 4-1/4 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS
  • UL APPROVAL
  • METAL HALIDE PULSE START LAMP TYPE
  • 400 W LAMP WATTAGE
  • 120/208/240/277 VAC INPUT VOLTAGE
  • 3.8/2.2/1.9/1.7 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 452 W INPUT POWER
  • M155/M135 ANSI CODE
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number M400/MULTI-PS-KIT/47132
Product Name OPEN CORE AND COIL HID BALLAST
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Ballasts for Fluorescent Lamps - F96T8/HO Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 120V
Lamp Wattage 151 watts
View Details
Hortilux 1000W E-Ballast & Lamp Combo - HX90070 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details
Fluorescent Electronic Ballast - QTP2X32T8/UNV-ISN-SC-B/49906 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T8
Start Method Instant Start
View Details