OSRAM SYLVANIA, Inc. Open Core And Coil Hid Ballast M350/MULTI-PS-KIT/47695

Description
4 3/4 INCH L X 3.7 INCH W X 4 1/4 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING BALLAST, IGNITOR, DRY FILM CAPACITOR CONTENTS UL (CANADA AND US) APPROVAL METAL HALIDE PULSE START LAMP TYPE 350 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 1.85/1.05/0.9/0.8 AMPERE INPUT CURRENT CWA CIRCUIT TYPE 400 W INPUT POWER M131 ANSI CODE METALARC[R] BRAND INSULATION CLASS H
Datasheet
Description
4 3/4 INCH L X 3.7 INCH W X 4 1/4 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING BALLAST, IGNITOR, DRY FILM CAPACITOR CONTENTS UL (CANADA AND US) APPROVAL METAL HALIDE PULSE START LAMP TYPE 350 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 1.85/1.05/0.9/0.8 AMPERE INPUT CURRENT CWA CIRCUIT TYPE 400 W INPUT POWER M131 ANSI CODE METALARC[R] BRAND INSULATION CLASS H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danvers, MA, USA
Open Core And Coil Hid Ballast
M350/MULTI-PS-KIT/47695
Open Core And Coil Hid Ballast M350/MULTI-PS-KIT/47695
4 3/4 INCH L X 3.7 INCH W X 4 1/4 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING BALLAST, IGNITOR, DRY FILM CAPACITOR CONTENTS UL (CANADA AND US) APPROVAL METAL HALIDE PULSE START LAMP TYPE 350 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 1.85/1.05/0.9/0.8 AMPERE INPUT CURRENT CWA CIRCUIT TYPE 400 W INPUT POWER M131 ANSI CODE METALARC[R] BRAND INSULATION CLASS H
  • 4 3/4 INCH L X 3.7 INCH W X 4 1/4 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • BALLAST, IGNITOR, DRY FILM CAPACITOR CONTENTS
  • UL (CANADA AND US) APPROVAL
  • METAL HALIDE PULSE START LAMP TYPE
  • 350 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 1.85/1.05/0.9/0.8 AMPERE INPUT CURRENT
  • CWA CIRCUIT TYPE
  • 400 W INPUT POWER
  • M131 ANSI CODE
  • METALARC[R] BRAND
  • INSULATION CLASS H
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number M350/MULTI-PS-KIT/47695
Product Name Open Core And Coil Hid Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU544HOP/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details
Specs
Ballast Technology Diplexer
Lamp Type T8
Start Method Instant Start
View Details