OSRAM SYLVANIA, Inc. Open Core and Coil HID Ballast M175/MULTI-PS-KIT/47686

Description
3-15/16 INCH L X 3.5 INCH W X 2-13/16 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS UL APPROVAL METAL HALIDE PULSE START LAMP TYPE 175 W LAMP WATTAGE 120/208/240/277 VAC INPUT VOLTAGE 1.8/1.1/0.9/0.8 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 208 W INPUT POWER M137/M152 ANSI CODE OPEN CIRCUIT VOLTAGE 250 TO 300 V
Datasheet
Description
3-15/16 INCH L X 3.5 INCH W X 2-13/16 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS UL APPROVAL METAL HALIDE PULSE START LAMP TYPE 175 W LAMP WATTAGE 120/208/240/277 VAC INPUT VOLTAGE 1.8/1.1/0.9/0.8 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 208 W INPUT POWER M137/M152 ANSI CODE OPEN CIRCUIT VOLTAGE 250 TO 300 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danvers, MA, USA
Open Core and Coil HID Ballast
M175/MULTI-PS-KIT/47686
Open Core and Coil HID Ballast M175/MULTI-PS-KIT/47686
3-15/16 INCH L X 3.5 INCH W X 2-13/16 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS UL APPROVAL METAL HALIDE PULSE START LAMP TYPE 175 W LAMP WATTAGE 120/208/240/277 VAC INPUT VOLTAGE 1.8/1.1/0.9/0.8 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 208 W INPUT POWER M137/M152 ANSI CODE OPEN CIRCUIT VOLTAGE 250 TO 300 V
  • 3-15/16 INCH L X 3.5 INCH W X 2-13/16 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS
  • UL APPROVAL
  • METAL HALIDE PULSE START LAMP TYPE
  • 175 W LAMP WATTAGE
  • 120/208/240/277 VAC INPUT VOLTAGE
  • 1.8/1.1/0.9/0.8 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 208 W INPUT POWER
  • M137/M152 ANSI CODE
  • OPEN CIRCUIT VOLTAGE 250 TO 300 V
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number M175/MULTI-PS-KIT/47686
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Fluorescent Electronic Ballast - QHE-4X32T8/UNV-ISL-SC/49867 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Lamp Type T8
View Details
Ballasts - SKEU322HEH/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
BALLAST KIT LU150 QUAD-TAP - 81974 - Premium Quality Lighting
Premium Quality Lighting
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details