OSRAM SYLVANIA, Inc. Open Core and Coil HID Ballast M1500/480-KIT/47095

Description
6 INCH L X 6.45 INCH W X 4-1/4 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS UL (CANADA AND US) APPROVAL METAL HALIDE LAMP TYPE 1500 W LAMP WATTAGE 480 VAC INPUT VOLTAGE 3.5 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1605 W INPUT POWER M48 ANSI CODE OPEN CIRCUIT VOLTAGE 435 V
Datasheet
Description
6 INCH L X 6.45 INCH W X 4-1/4 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS UL (CANADA AND US) APPROVAL METAL HALIDE LAMP TYPE 1500 W LAMP WATTAGE 480 VAC INPUT VOLTAGE 3.5 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1605 W INPUT POWER M48 ANSI CODE OPEN CIRCUIT VOLTAGE 435 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - M1500/480-KIT/47095 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Open Core and Coil HID Ballast
M1500/480-KIT/47095
Open Core and Coil HID Ballast M1500/480-KIT/47095
6 INCH L X 6.45 INCH W X 4-1/4 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS UL (CANADA AND US) APPROVAL METAL HALIDE LAMP TYPE 1500 W LAMP WATTAGE 480 VAC INPUT VOLTAGE 3.5 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1605 W INPUT POWER M48 ANSI CODE OPEN CIRCUIT VOLTAGE 435 V
  • 6 INCH L X 6.45 INCH W X 4-1/4 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS
  • UL (CANADA AND US) APPROVAL
  • METAL HALIDE LAMP TYPE
  • 1500 W LAMP WATTAGE
  • 480 VAC INPUT VOLTAGE
  • 3.5 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 1605 W INPUT POWER
  • M48 ANSI CODE
  • OPEN CIRCUIT VOLTAGE 435 V
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number M1500/480-KIT/47095
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Compact Fluorescent Electronic Ballast - QTP-1/2X13CF/UNV-DM/51818 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Start Method Preheat; Rapid Start
View Details
1-2 LAMP 4ft-12ft 120v HOW SIGN BALLAST -  - Interlectric Corporation
Specs
Ballast Technology Sign Ballasts
Lamp Type CFL Lamp
Nominal Voltage 120V
View Details
Transfomer for BAH100A - BA50004A - Hydrofarm, Inc.
Specs
Ballast Technology HID
View Details