OSRAM SYLVANIA, Inc. Open Core and Coil HID Ballast M150/MULTI-KIT/47229

Description
3-15/16 INCH L X 3.9 INCH W X 2-3/16 INCH H SIZE CORE AND COIL, DRY CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS UL APPROVAL METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120/208/240/277 VAC INPUT VOLTAGE HX-HPF CIRCUIT TYPE 185 W INPUT POWER M102 ANSI CODE OPEN CIRCUIT VOLTAGE 270 V PACKAGING QUANTITY 1
Datasheet
Description
3-15/16 INCH L X 3.9 INCH W X 2-3/16 INCH H SIZE CORE AND COIL, DRY CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS UL APPROVAL METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120/208/240/277 VAC INPUT VOLTAGE HX-HPF CIRCUIT TYPE 185 W INPUT POWER M102 ANSI CODE OPEN CIRCUIT VOLTAGE 270 V PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danvers, MA, USA
Open Core and Coil HID Ballast
M150/MULTI-KIT/47229
Open Core and Coil HID Ballast M150/MULTI-KIT/47229
3-15/16 INCH L X 3.9 INCH W X 2-3/16 INCH H SIZE CORE AND COIL, DRY CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS UL APPROVAL METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120/208/240/277 VAC INPUT VOLTAGE HX-HPF CIRCUIT TYPE 185 W INPUT POWER M102 ANSI CODE OPEN CIRCUIT VOLTAGE 270 V PACKAGING QUANTITY 1
  • 3-15/16 INCH L X 3.9 INCH W X 2-3/16 INCH H SIZE
  • CORE AND COIL, DRY CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS
  • UL APPROVAL
  • METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120/208/240/277 VAC INPUT VOLTAGE
  • HX-HPF CIRCUIT TYPE
  • 185 W INPUT POWER
  • M102 ANSI CODE
  • OPEN CIRCUIT VOLTAGE 270 V
  • PACKAGING QUANTITY 1
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number M150/MULTI-KIT/47229
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts for Fluorescent Lamps - F96T12/HO Rapid Start - Aero-Tech Light Bulb Co.
Specs
Start Method Rapid Start
Nominal Voltage 120V
Lamp Wattage 136 watts
View Details
Fluorescent Electronic Ballast - QTP-3X32T8/UNV-ISL-SC/49745 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Start Method Instant Start
View Details