OSRAM SYLVANIA, Inc. Open Core and Coil HID Ballast LU70TRI/47290

Description
-40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC BALLAST, DRY CAPACITOR CONTENTS UL (CANADA AND US), CSA (CANADA AND US) APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE CAPACITANCE 7 MICROFARAD INCLUDES INSTALLATION INSTRUCTION
Datasheet
Description
-40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC BALLAST, DRY CAPACITOR CONTENTS UL (CANADA AND US), CSA (CANADA AND US) APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE CAPACITANCE 7 MICROFARAD INCLUDES INSTALLATION INSTRUCTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - LU70TRI/47290 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Open Core and Coil HID Ballast
LU70TRI/47290
Open Core and Coil HID Ballast LU70TRI/47290
-40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC BALLAST, DRY CAPACITOR CONTENTS UL (CANADA AND US), CSA (CANADA AND US) APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE CAPACITANCE 7 MICROFARAD INCLUDES INSTALLATION INSTRUCTION
  • -40 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • MAGNETIC BALLAST, DRY CAPACITOR CONTENTS
  • UL (CANADA AND US), CSA (CANADA AND US) APPROVAL
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • 120/277/347 V INPUT VOLTAGE
  • CAPACITANCE 7 MICROFARAD
  • INCLUDES INSTALLATION INSTRUCTION
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number LU70TRI/47290
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Fluorescent Electronic Ballast - QHE-2X39-24T5HO/UNV-PSN-NL/51479 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Lamp Type T5
View Details
Ballasts - SKEU324/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
BALLAST KIT MH100 QUAD-TAP - 81986 - Premium Quality Lighting
Premium Quality Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details