OSRAM SYLVANIA, Inc. Open Core and Coil HID Ballast LU400/MULTI-KIT/47364

Description
4-3/4 INCH L X 4 INCH W X 4-1/4 INCH H SIZE CORE AND COIL, DRY CAPACITOR, BRACKET, IGNITOR, MOUNTING HARDWARE CONTENTS UL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 VAC INPUT VOLTAGE 3.8/2.15/1.9/1.65 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 460 W INPUT POWER S51 ANSI CODE HIGH VOLTAGE PULSE PRESENT ON OPEN CIRCUIT OPEN CIRCUIT VOLTAGE 185 V PACKAGING QUANTITY 1
Datasheet
Description
4-3/4 INCH L X 4 INCH W X 4-1/4 INCH H SIZE CORE AND COIL, DRY CAPACITOR, BRACKET, IGNITOR, MOUNTING HARDWARE CONTENTS UL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 VAC INPUT VOLTAGE 3.8/2.15/1.9/1.65 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 460 W INPUT POWER S51 ANSI CODE HIGH VOLTAGE PULSE PRESENT ON OPEN CIRCUIT OPEN CIRCUIT VOLTAGE 185 V PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - LU400/MULTI-KIT/47364 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Open Core and Coil HID Ballast
LU400/MULTI-KIT/47364
Open Core and Coil HID Ballast LU400/MULTI-KIT/47364
4-3/4 INCH L X 4 INCH W X 4-1/4 INCH H SIZE CORE AND COIL, DRY CAPACITOR, BRACKET, IGNITOR, MOUNTING HARDWARE CONTENTS UL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 VAC INPUT VOLTAGE 3.8/2.15/1.9/1.65 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 460 W INPUT POWER S51 ANSI CODE HIGH VOLTAGE PULSE PRESENT ON OPEN CIRCUIT OPEN CIRCUIT VOLTAGE 185 V PACKAGING QUANTITY 1
  • 4-3/4 INCH L X 4 INCH W X 4-1/4 INCH H SIZE
  • CORE AND COIL, DRY CAPACITOR, BRACKET, IGNITOR, MOUNTING HARDWARE CONTENTS
  • UL APPROVAL
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • 120/208/240/277 VAC INPUT VOLTAGE
  • 3.8/2.15/1.9/1.65 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 460 W INPUT POWER
  • S51 ANSI CODE
  • HIGH VOLTAGE PULSE PRESENT ON OPEN CIRCUIT
  • OPEN CIRCUIT VOLTAGE 185 V
  • PACKAGING QUANTITY 1
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number LU400/MULTI-KIT/47364
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU324H/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark
Lamp Type Metal Halide Lamp
View Details