OSRAM SYLVANIA, Inc. Open Core and Coil HID Ballast LU200/MULTI-KIT/47628

Description
4-3/4 INCH L X 3 INCH W X 4-1/4 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS UL, CSA APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 200 W LAMP WATTAGE 120/208/240/277 VAC INPUT VOLTAGE 1.96/1.13/0.98/0.85 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 230 W INPUT POWER S66 ANSI CODE OPEN CIRCUIT VOLTAGE 182 V
Datasheet
Description
4-3/4 INCH L X 3 INCH W X 4-1/4 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS UL, CSA APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 200 W LAMP WATTAGE 120/208/240/277 VAC INPUT VOLTAGE 1.96/1.13/0.98/0.85 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 230 W INPUT POWER S66 ANSI CODE OPEN CIRCUIT VOLTAGE 182 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danvers, MA, USA
Open Core and Coil HID Ballast
LU200/MULTI-KIT/47628
Open Core and Coil HID Ballast LU200/MULTI-KIT/47628
4-3/4 INCH L X 3 INCH W X 4-1/4 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS UL, CSA APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 200 W LAMP WATTAGE 120/208/240/277 VAC INPUT VOLTAGE 1.96/1.13/0.98/0.85 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 230 W INPUT POWER S66 ANSI CODE OPEN CIRCUIT VOLTAGE 182 V
  • 4-3/4 INCH L X 3 INCH W X 4-1/4 INCH H SIZE
  • -40 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS
  • UL, CSA APPROVAL
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 200 W LAMP WATTAGE
  • 120/208/240/277 VAC INPUT VOLTAGE
  • 1.96/1.13/0.98/0.85 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 230 W INPUT POWER
  • S66 ANSI CODE
  • OPEN CIRCUIT VOLTAGE 182 V
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number LU200/MULTI-KIT/47628
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
BALLAST KIT MH150 QUAD-TAP/PULSE START - 82002 - Premium Quality Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
OPEN CORE AND COIL HID BALLAST - GES100TRILC3-5 - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type High Pressure Lamp
View Details
Fluorescent Electronic Ballast - QTP-4X54T5HO/UNV-PSN-HTW-NL/49161 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Lamp Type T5
View Details