OSRAM SYLVANIA, Inc. Open Core and Coil HID Ballast LU200/480-KIT/47631

Description
4-3/4 INCH L X 2.85 INCH W X 4-1/4 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS UL, CSA APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 200 W LAMP WATTAGE 480 VAC INPUT VOLTAGE 0.5 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 230 W INPUT POWER S66 ANSI CODE OPEN CIRCUIT VOLTAGE 182 V
Datasheet
Description
4-3/4 INCH L X 2.85 INCH W X 4-1/4 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS UL, CSA APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 200 W LAMP WATTAGE 480 VAC INPUT VOLTAGE 0.5 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 230 W INPUT POWER S66 ANSI CODE OPEN CIRCUIT VOLTAGE 182 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danvers, MA, USA
Open Core and Coil HID Ballast
LU200/480-KIT/47631
Open Core and Coil HID Ballast LU200/480-KIT/47631
4-3/4 INCH L X 2.85 INCH W X 4-1/4 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS UL, CSA APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 200 W LAMP WATTAGE 480 VAC INPUT VOLTAGE 0.5 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 230 W INPUT POWER S66 ANSI CODE OPEN CIRCUIT VOLTAGE 182 V
  • 4-3/4 INCH L X 2.85 INCH W X 4-1/4 INCH H SIZE
  • -40 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS
  • UL, CSA APPROVAL
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 200 W LAMP WATTAGE
  • 480 VAC INPUT VOLTAGE
  • 0.5 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 230 W INPUT POWER
  • S66 ANSI CODE
  • OPEN CIRCUIT VOLTAGE 182 V
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number LU200/480-KIT/47631
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Fluorescent Electronic Ballast - GE432MAXPN/ULTRA - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL, CUL
Start Method Instant Start
View Details
Ballasts for Fluorescent Lamps - F96T8/HO Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 120V
Lamp Wattage 151 watts
View Details