OSRAM SYLVANIA, Inc. Open Core and Coil HID Ballast LU150/120R/47319

Description
2-3/5 INCH L X 3.2 INCH W X 2-3/16 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, BALLAST, IGNITOR CONTENTS UL, CSA APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE 120 VAC INPUT VOLTAGE 4.1 AMPERE INPUT CURRENT R-NPF CIRCUIT TYPE 170 W INPUT POWER S55 ANSI CODE OPEN CIRCUIT VOLTAGE 120 V
Datasheet
Description
2-3/5 INCH L X 3.2 INCH W X 2-3/16 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, BALLAST, IGNITOR CONTENTS UL, CSA APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE 120 VAC INPUT VOLTAGE 4.1 AMPERE INPUT CURRENT R-NPF CIRCUIT TYPE 170 W INPUT POWER S55 ANSI CODE OPEN CIRCUIT VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - LU150/120R/47319 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Open Core and Coil HID Ballast
LU150/120R/47319
Open Core and Coil HID Ballast LU150/120R/47319
2-3/5 INCH L X 3.2 INCH W X 2-3/16 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, BALLAST, IGNITOR CONTENTS UL, CSA APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE 120 VAC INPUT VOLTAGE 4.1 AMPERE INPUT CURRENT R-NPF CIRCUIT TYPE 170 W INPUT POWER S55 ANSI CODE OPEN CIRCUIT VOLTAGE 120 V
  • 2-3/5 INCH L X 3.2 INCH W X 2-3/16 INCH H SIZE
  • -40 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL, BALLAST, IGNITOR CONTENTS
  • UL, CSA APPROVAL
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 VAC INPUT VOLTAGE
  • 4.1 AMPERE INPUT CURRENT
  • R-NPF CIRCUIT TYPE
  • 170 W INPUT POWER
  • S55 ANSI CODE
  • OPEN CIRCUIT VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number LU150/120R/47319
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Fluorescent Electronic Ballast - QHE-3X32T8/UNV-ISL-SC-1-CC-B/49367 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Start Method Instant Start
View Details
Ballasts - SKEU322/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
BALLAST KIT MH175 QUAD-TAP - 81990 - Premium Quality Lighting
Premium Quality Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details