OSRAM SYLVANIA, Inc. Open Core and Coil HID Ballast LU1000/480-KIT/47391

Description
6 INCH L X 6 INCH W X 4-1/4 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS UL, CSA APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE 480 VAC INPUT VOLTAGE 2.4 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1100 W INPUT POWER S52 ANSI CODE OPEN CIRCUIT VOLTAGE 435 V
Datasheet
Description
6 INCH L X 6 INCH W X 4-1/4 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS UL, CSA APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE 480 VAC INPUT VOLTAGE 2.4 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1100 W INPUT POWER S52 ANSI CODE OPEN CIRCUIT VOLTAGE 435 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - LU1000/480-KIT/47391 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Open Core and Coil HID Ballast
LU1000/480-KIT/47391
Open Core and Coil HID Ballast LU1000/480-KIT/47391
6 INCH L X 6 INCH W X 4-1/4 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS UL, CSA APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE 480 VAC INPUT VOLTAGE 2.4 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1100 W INPUT POWER S52 ANSI CODE OPEN CIRCUIT VOLTAGE 435 V
  • 6 INCH L X 6 INCH W X 4-1/4 INCH H SIZE
  • -40 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS
  • UL, CSA APPROVAL
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 1000 W LAMP WATTAGE
  • 480 VAC INPUT VOLTAGE
  • 2.4 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 1100 W INPUT POWER
  • S52 ANSI CODE
  • OPEN CIRCUIT VOLTAGE 435 V
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number LU1000/480-KIT/47391
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7785323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Compact Fluorescent Electronic Ballast - BCFL42 - RAB Lighting
Specs
Ballast Technology Diplexer
Nominal Voltage 120V; 208V; 220/240V; 277V
Lamp Wattage 42 watts
View Details
Open Core and Coil HID Ballast - LU100/120R/47304 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology HID
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Lamp Type High Pressure Lamp
View Details
HID Electronic Ballast - GEMH250MVA-F/2 - GE Lighting
Specs
Ballast Technology Diplexer; HID
Standards and Certifications UL Listing Mark; UL
Lamp Type Metal Halide Lamp
View Details