T6 TYPE
2.086 INCH OVERALL LENGTH
1.053 INCH LIGHT CENTER LENGTH
UL, CSA APPROVAL
120 V VOLTAGE RATING
12 STANDARD PACKAGE
300 W WATTAGE
GX6.35 2-PIN BASE TYPE
15 LIFE IN HOUR
9800 LUMEN INTENSITY
3350
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR, STAGE AND STUDIO
Datasheet
Description
T6 TYPE
2.086 INCH OVERALL LENGTH
1.053 INCH LIGHT CENTER LENGTH
UL, CSA APPROVAL
120 V VOLTAGE RATING
12 STANDARD PACKAGE
300 W WATTAGE
GX6.35 2-PIN BASE TYPE
15 LIFE IN HOUR
9800 LUMEN INTENSITY
3350
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR, STAGE AND STUDIO
T6 TYPE
2.086 INCH OVERALL LENGTH
1.053 INCH LIGHT CENTER LENGTH
UL, CSA APPROVAL
120 V VOLTAGE RATING
12 STANDARD PACKAGE
300 W WATTAGE
GX6.35 2-PIN BASE TYPE
15 LIFE IN HOUR
9800 LUMEN INTENSITY
3350
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR, STAGE AND STUDIO