T5 TYPE
2.223 INCH OVERALL LENGTH
1.053 INCH LIGHT CENTER LENGTH
UL, CSA APPROVAL
12 V VOLTAGE RATING
12 STANDARD PACKAGE
100 W WATTAGE
GY9.5 2-PIN BASE TYPE
50 LIFE IN HOUR
3420 LUMEN INTENSITY
3500
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR, STAGE AND STUDIO
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
T5 TYPE
2.223 INCH OVERALL LENGTH
1.053 INCH LIGHT CENTER LENGTH
UL, CSA APPROVAL
12 V VOLTAGE RATING
12 STANDARD PACKAGE
100 W WATTAGE
GY9.5 2-PIN BASE TYPE
50 LIFE IN HOUR
3420 LUMEN INTENSITY
3500
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR, STAGE AND STUDIO
T5 TYPE
2.223 INCH OVERALL LENGTH
1.053 INCH LIGHT CENTER LENGTH
UL, CSA APPROVAL
12 V VOLTAGE RATING
12 STANDARD PACKAGE
100 W WATTAGE
GY9.5 2-PIN BASE TYPE
50 LIFE IN HOUR
3420 LUMEN INTENSITY
3500
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR, STAGE AND STUDIO