T5 TYPE
2.223 INCH OVERALL LENGTH
1.32 INCH LIGHT CENTER LENGTH
UL, CSA APPROVAL
24 V VOLTAGE RATING
12 PER CASE STANDARD PACKAGE
150 W WATTAGE
GY9.5 BI-PIN BASE TYPE
100 LIFE IN HOUR
5000 LUMEN INTENSITY
3450
VERTICAL, BASE DOWN OPERATING POSITION
DIAMETER 0.591 INCH
COLOR RENDERING INDEX 100
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
T5 TYPE
2.223 INCH OVERALL LENGTH
1.32 INCH LIGHT CENTER LENGTH
UL, CSA APPROVAL
24 V VOLTAGE RATING
12 PER CASE STANDARD PACKAGE
150 W WATTAGE
GY9.5 BI-PIN BASE TYPE
100 LIFE IN HOUR
5000 LUMEN INTENSITY
3450
VERTICAL, BASE DOWN OPERATING POSITION
DIAMETER 0.591 INCH
COLOR RENDERING INDEX 100
T5 TYPE
2.223 INCH OVERALL LENGTH
1.32 INCH LIGHT CENTER LENGTH
UL, CSA APPROVAL
24 V VOLTAGE RATING
12 PER CASE STANDARD PACKAGE
150 W WATTAGE
GY9.5 BI-PIN BASE TYPE
100 LIFE IN HOUR
5000 LUMEN INTENSITY
3450
VERTICAL, BASE DOWN OPERATING POSITION
DIAMETER 0.591 INCH
COLOR RENDERING INDEX 100