T3.5 TYPE
1.73 INCH OVERALL LENGTH
1.180 INCH LIGHT CENTER LENGTH
UL, CSA APPROVAL
12 V VOLTAGE RATING
40 STANDARD PACKAGE
100 W WATTAGE
GY6.35 2-PIN BASE TYPE
50 LIFE IN HOUR
3600 LUMEN INTENSITY
3450
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR, MICROFILM, MICROSCOPE AND STUDIO
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
T3.5 TYPE
1.73 INCH OVERALL LENGTH
1.180 INCH LIGHT CENTER LENGTH
UL, CSA APPROVAL
12 V VOLTAGE RATING
40 STANDARD PACKAGE
100 W WATTAGE
GY6.35 2-PIN BASE TYPE
50 LIFE IN HOUR
3600 LUMEN INTENSITY
3450
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR, MICROFILM, MICROSCOPE AND STUDIO
T3.5 TYPE
1.73 INCH OVERALL LENGTH
1.180 INCH LIGHT CENTER LENGTH
UL, CSA APPROVAL
12 V VOLTAGE RATING
40 STANDARD PACKAGE
100 W WATTAGE
GY6.35 2-PIN BASE TYPE
50 LIFE IN HOUR
3600 LUMEN INTENSITY
3450
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR, MICROFILM, MICROSCOPE AND STUDIO
T3.5 TYPE
1.73 INCH OVERALL LENGTH
1.180 INCH LIGHT CENTER LENGTH
UL, CSA APPROVAL
12 V VOLTAGE RATING
40 STANDARD PACKAGE
100 W WATTAGE
GY6.35 2-PIN BASE TYPE
50 LIFE IN HOUR
3600 LUMEN INTENSITY
3450
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR, MICROFILM, MICROSCOPE AND STUDIO