MR13 TYPE
1.689 INCH OVERALL LENGTH
UL, CSA APPROVAL
82 V VOLTAGE RATING
24 STANDARD PACKAGE
150 W WATTAGE
GX5.3 2-PIN BASE TYPE
150 LIFE IN HOUR
350 LUMEN INTENSITY
CC8 FILAMENT TYPE
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR, STAGE AND STUDIO
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
MR13 TYPE
1.689 INCH OVERALL LENGTH
UL, CSA APPROVAL
82 V VOLTAGE RATING
24 STANDARD PACKAGE
150 W WATTAGE
GX5.3 2-PIN BASE TYPE
150 LIFE IN HOUR
350 LUMEN INTENSITY
CC8 FILAMENT TYPE
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR, STAGE AND STUDIO
MR13 TYPE
1.689 INCH OVERALL LENGTH
UL, CSA APPROVAL
82 V VOLTAGE RATING
24 STANDARD PACKAGE
150 W WATTAGE
GX5.3 2-PIN BASE TYPE
150 LIFE IN HOUR
350 LUMEN INTENSITY
CC8 FILAMENT TYPE
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR, STAGE AND STUDIO