MR13 TYPE
1.755 INCH OVERALL LENGTH
UL, CSA APPROVAL
82 V VOLTAGE RATING
24 STANDARD PACKAGE
250 W WATTAGE
GX5.3 2-PIN BASE TYPE
200 LIFE IN HOUR
400 LUMEN INTENSITY
CC8 FILAMENT TYPE
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR SLIDE
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
MR13 TYPE
1.755 INCH OVERALL LENGTH
UL, CSA APPROVAL
82 V VOLTAGE RATING
24 STANDARD PACKAGE
250 W WATTAGE
GX5.3 2-PIN BASE TYPE
200 LIFE IN HOUR
400 LUMEN INTENSITY
CC8 FILAMENT TYPE
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR SLIDE
MR13 TYPE
1.755 INCH OVERALL LENGTH
UL, CSA APPROVAL
82 V VOLTAGE RATING
24 STANDARD PACKAGE
250 W WATTAGE
GX5.3 2-PIN BASE TYPE
200 LIFE IN HOUR
400 LUMEN INTENSITY
CC8 FILAMENT TYPE
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR SLIDE