R111 TYPE
2.340 INCH OVERALL LENGTH
1.404 INCH LIGHT CENTER LENGTH
UL, CSA APPROVAL
36 V VOLTAGE RATING
40 STANDARD PACKAGE
400 W WATTAGE
G6.35 2-PIN BASE TYPE
50 LIFE IN HOUR
16200 LUMEN INTENSITY
3250
C6 FILAMENT TYPE
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR, MICROFILM AND STUDIO
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
R111 TYPE
2.340 INCH OVERALL LENGTH
1.404 INCH LIGHT CENTER LENGTH
UL, CSA APPROVAL
36 V VOLTAGE RATING
40 STANDARD PACKAGE
400 W WATTAGE
G6.35 2-PIN BASE TYPE
50 LIFE IN HOUR
16200 LUMEN INTENSITY
3250
C6 FILAMENT TYPE
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR, MICROFILM AND STUDIO
R111 TYPE
2.340 INCH OVERALL LENGTH
1.404 INCH LIGHT CENTER LENGTH
UL, CSA APPROVAL
36 V VOLTAGE RATING
40 STANDARD PACKAGE
400 W WATTAGE
G6.35 2-PIN BASE TYPE
50 LIFE IN HOUR
16200 LUMEN INTENSITY
3250
C6 FILAMENT TYPE
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR, MICROFILM AND STUDIO