T12 TYPE
2.145 INCH OVERALL LENGTH
1.287 INCH LIGHT CENTER LENGTH
UL, CSA APPROVAL
24 V VOLTAGE RATING
40 STANDARD PACKAGE
250 W WATTAGE
G6.35 2-PIN BASE TYPE
300 LIFE IN HOUR
9000 LUMEN INTENSITY
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR, MICROFILM, MICROSCOPE AND STUDIO
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
T12 TYPE
2.145 INCH OVERALL LENGTH
1.287 INCH LIGHT CENTER LENGTH
UL, CSA APPROVAL
24 V VOLTAGE RATING
40 STANDARD PACKAGE
250 W WATTAGE
G6.35 2-PIN BASE TYPE
300 LIFE IN HOUR
9000 LUMEN INTENSITY
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR, MICROFILM, MICROSCOPE AND STUDIO
T12 TYPE
2.145 INCH OVERALL LENGTH
1.287 INCH LIGHT CENTER LENGTH
UL, CSA APPROVAL
24 V VOLTAGE RATING
40 STANDARD PACKAGE
250 W WATTAGE
G6.35 2-PIN BASE TYPE
300 LIFE IN HOUR
9000 LUMEN INTENSITY
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR, MICROFILM, MICROSCOPE AND STUDIO
T12 TYPE
2.145 INCH OVERALL LENGTH
1.287 INCH LIGHT CENTER LENGTH
UL, CSA APPROVAL
24 V VOLTAGE RATING
40 STANDARD PACKAGE
250 W WATTAGE
G6.35 2-PIN BASE TYPE
300 LIFE IN HOUR
9000 LUMEN INTENSITY
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR, MICROFILM, MICROSCOPE AND STUDIO