MR16 TYPE
24 V VOLTAGE RATING
24 STANDARD PACKAGE
250 W WATTAGE
GX5.3 BASE TYPE
300 LIFE IN HOUR
550 LUMEN INTENSITY
APPLICATION OVERHEAD PROJECTION, FIBER-OPTIC, ENTERTAINMENT
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
MR16 TYPE
24 V VOLTAGE RATING
24 STANDARD PACKAGE
250 W WATTAGE
GX5.3 BASE TYPE
300 LIFE IN HOUR
550 LUMEN INTENSITY
APPLICATION OVERHEAD PROJECTION, FIBER-OPTIC, ENTERTAINMENT
MR16 TYPE
24 V VOLTAGE RATING
24 STANDARD PACKAGE
250 W WATTAGE
GX5.3 BASE TYPE
300 LIFE IN HOUR
550 LUMEN INTENSITY
APPLICATION OVERHEAD PROJECTION, FIBER-OPTIC, ENTERTAINMENT
MR16 TYPE
24 V VOLTAGE RATING
24 STANDARD PACKAGE
250 W WATTAGE
GX5.3 BASE TYPE
300 LIFE IN HOUR
550 LUMEN INTENSITY
APPLICATION OVERHEAD PROJECTION, FIBER-OPTIC, ENTERTAINMENT