MR16 TYPE
1.765 INCH OVERALL LENGTH
UL, CSA APPROVAL
21 V VOLTAGE RATING
24 STANDARD PACKAGE
150 W WATTAGE
GX5.3 2-PIN BASE TYPE
1000 LIFE IN HOUR
80 LUMEN INTENSITY
3150
CC8 FILAMENT TYPE
ANY OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR, FIBER-OPTICS
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
MR16 TYPE
1.765 INCH OVERALL LENGTH
UL, CSA APPROVAL
21 V VOLTAGE RATING
24 STANDARD PACKAGE
150 W WATTAGE
GX5.3 2-PIN BASE TYPE
1000 LIFE IN HOUR
80 LUMEN INTENSITY
3150
CC8 FILAMENT TYPE
ANY OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR, FIBER-OPTICS
MR16 TYPE
1.765 INCH OVERALL LENGTH
UL, CSA APPROVAL
21 V VOLTAGE RATING
24 STANDARD PACKAGE
150 W WATTAGE
GX5.3 2-PIN BASE TYPE
1000 LIFE IN HOUR
80 LUMEN INTENSITY
3150
CC8 FILAMENT TYPE
ANY OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR, FIBER-OPTICS