MR16 TYPE
1.689 INCH OVERALL LENGTH
UL, CSA APPROVAL
21 V VOLTAGE RATING
24 STANDARD PACKAGE
150 W WATTAGE
GX5.3 2-PIN BASE TYPE
100 LIFE IN HOUR
270 LUMEN INTENSITY
CC6 FILAMENT TYPE
ANY OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
MR16 TYPE
1.689 INCH OVERALL LENGTH
UL, CSA APPROVAL
21 V VOLTAGE RATING
24 STANDARD PACKAGE
150 W WATTAGE
GX5.3 2-PIN BASE TYPE
100 LIFE IN HOUR
270 LUMEN INTENSITY
CC6 FILAMENT TYPE
ANY OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR
MR16 TYPE
1.689 INCH OVERALL LENGTH
UL, CSA APPROVAL
21 V VOLTAGE RATING
24 STANDARD PACKAGE
150 W WATTAGE
GX5.3 2-PIN BASE TYPE
100 LIFE IN HOUR
270 LUMEN INTENSITY
CC6 FILAMENT TYPE
ANY OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR