MR16 TYPE
1.653 INCH OVERALL LENGTH
UL, CSA APPROVAL
12 V VOLTAGE RATING
20 PER CASE STANDARD PACKAGE
100 W WATTAGE
GZ6.35 BI-PIN BASE TYPE
50 LIFE IN HOUR
C8 FILAMENT TYPE
HORIZONTAL OPERATING POSITION
DIAMETER 2.008 INCH
COLOR RENDERING INDEX 100
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
MR16 TYPE
1.653 INCH OVERALL LENGTH
UL, CSA APPROVAL
12 V VOLTAGE RATING
20 PER CASE STANDARD PACKAGE
100 W WATTAGE
GZ6.35 BI-PIN BASE TYPE
50 LIFE IN HOUR
C8 FILAMENT TYPE
HORIZONTAL OPERATING POSITION
DIAMETER 2.008 INCH
COLOR RENDERING INDEX 100
MR16 TYPE
1.653 INCH OVERALL LENGTH
UL, CSA APPROVAL
12 V VOLTAGE RATING
20 PER CASE STANDARD PACKAGE
100 W WATTAGE
GZ6.35 BI-PIN BASE TYPE
50 LIFE IN HOUR
C8 FILAMENT TYPE
HORIZONTAL OPERATING POSITION
DIAMETER 2.008 INCH
COLOR RENDERING INDEX 100