T4 TYPE
24 V VOLTAGE RATING
24 STANDARD PACKAGE
150 W WATTAGE
GZ9.5 BASE TYPE
100 LIFE IN HOUR
4000 LUMEN INTENSITY
4000 INTENSITY IN LUMEN
STUDIOLINE. BRAND
INTENSITY IN LUMEN - UOM LUMEN
LIFE IN HOUR - UOM HR
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
T4 TYPE
24 V VOLTAGE RATING
24 STANDARD PACKAGE
150 W WATTAGE
GZ9.5 BASE TYPE
100 LIFE IN HOUR
4000 LUMEN INTENSITY
4000 INTENSITY IN LUMEN
STUDIOLINE. BRAND
INTENSITY IN LUMEN - UOM LUMEN
LIFE IN HOUR - UOM HR
T4 TYPE
24 V VOLTAGE RATING
24 STANDARD PACKAGE
150 W WATTAGE
GZ9.5 BASE TYPE
100 LIFE IN HOUR
4000 LUMEN INTENSITY
4000 INTENSITY IN LUMEN
STUDIOLINE. BRAND
INTENSITY IN LUMEN - UOM LUMEN
LIFE IN HOUR - UOM HR