MR18 TYPE
1.755 INCH OVERALL LENGTH
UL, CSA APPROVAL
21 V VOLTAGE RATING
24 STANDARD PACKAGE
150 W WATTAGE
GX7.9 BASE TYPE
25 LIFE IN HOUR
300 LUMEN INTENSITY
HORIZONTAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
MR18 TYPE
1.755 INCH OVERALL LENGTH
UL, CSA APPROVAL
21 V VOLTAGE RATING
24 STANDARD PACKAGE
150 W WATTAGE
GX7.9 BASE TYPE
25 LIFE IN HOUR
300 LUMEN INTENSITY
HORIZONTAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR
MR18 TYPE
1.755 INCH OVERALL LENGTH
UL, CSA APPROVAL
21 V VOLTAGE RATING
24 STANDARD PACKAGE
150 W WATTAGE
GX7.9 BASE TYPE
25 LIFE IN HOUR
300 LUMEN INTENSITY
HORIZONTAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR