MR16 TYPE
1.689 INCH OVERALL LENGTH
UL, CSA APPROVAL
20 V VOLTAGE RATING
24 PER CASE STANDARD PACKAGE
150 W WATTAGE
GX5.3 BI-PIN BASE TYPE
500 LIFE IN HOUR
3150
CC6 FILAMENT TYPE
ANY OPERATING POSITION
DIAMETER 1.989 INCH
COLOR RENDERING INDEX 100
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
MR16 TYPE
1.689 INCH OVERALL LENGTH
UL, CSA APPROVAL
20 V VOLTAGE RATING
24 PER CASE STANDARD PACKAGE
150 W WATTAGE
GX5.3 BI-PIN BASE TYPE
500 LIFE IN HOUR
3150
CC6 FILAMENT TYPE
ANY OPERATING POSITION
DIAMETER 1.989 INCH
COLOR RENDERING INDEX 100
MR16 TYPE
1.689 INCH OVERALL LENGTH
UL, CSA APPROVAL
20 V VOLTAGE RATING
24 PER CASE STANDARD PACKAGE
150 W WATTAGE
GX5.3 BI-PIN BASE TYPE
500 LIFE IN HOUR
3150
CC6 FILAMENT TYPE
ANY OPERATING POSITION
DIAMETER 1.989 INCH
COLOR RENDERING INDEX 100