A21 TYPE
5.3 INCH OVERALL LENGTH
5.3 OVERALL LENGTH IN INCH
118 V VOLTAGE RATING
12 PER CASE STANDARD PACKAGE
250 W WATTAGE
E26 MEDIUM BASE TYPE
12 LIFE IN HOUR
LIFE IN HOUR - UOM HR
OVERALL LENGTH IN INCH - UOM IN
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
A21 TYPE
5.3 INCH OVERALL LENGTH
5.3 OVERALL LENGTH IN INCH
118 V VOLTAGE RATING
12 PER CASE STANDARD PACKAGE
250 W WATTAGE
E26 MEDIUM BASE TYPE
12 LIFE IN HOUR
LIFE IN HOUR - UOM HR
OVERALL LENGTH IN INCH - UOM IN
A21 TYPE
5.3 INCH OVERALL LENGTH
5.3 OVERALL LENGTH IN INCH
118 V VOLTAGE RATING
12 PER CASE STANDARD PACKAGE
250 W WATTAGE
E26 MEDIUM BASE TYPE
12 LIFE IN HOUR
LIFE IN HOUR - UOM HR
OVERALL LENGTH IN INCH - UOM IN