8018/76314 -- PHOTO/PROJECTION LAMP
OSRAM SYLVANIA, Inc.
Photo/Projection Lamp
8018/76314
Description
T6 TYPE
6 V VOLTAGE RATING
100 STANDARD PACKAGE
15 W WATTAGE
DOUBLE CONTACT BAYONET BASE TYPE
100 LIFE IN HOUR
LIFE IN HOUR - UOM HR
Description
T6 TYPE
6 V VOLTAGE RATING
100 STANDARD PACKAGE
15 W WATTAGE
DOUBLE CONTACT BAYONET BASE TYPE
100 LIFE IN HOUR
LIFE IN HOUR - UOM HR
Datasheet
Suppliers
Photo/Projection Lamp
8018/76314
T6 TYPE
6 V VOLTAGE RATING
100 STANDARD PACKAGE
15 W WATTAGE
DOUBLE CONTACT BAYONET BASE TYPE
100 LIFE IN HOUR
LIFE IN HOUR - UOM HR
- T6 TYPE
- 6 V VOLTAGE RATING
- 100 STANDARD PACKAGE
- 15 W WATTAGE
- DOUBLE CONTACT BAYONET BASE TYPE
- 100 LIFE IN HOUR
- LIFE IN HOUR - UOM HR
Datasheet
Technical Specifications
|
Product Category
|
Projection Lamps |
|
Product Number
|
8018/76314 |
|
Product Name
|
Photo/Projection Lamp |
|
Base Type
|
Double Contact Bayonet
|
Unlock Full Specs
to access all available technical data