OSRAM SYLVANIA, Inc. Photo/Projection Lamp 8013/76311

Description
P25 TYPE 1.794 INCH OVERALL LENGTH UL, CSA APPROVAL 6 V VOLTAGE RATING 100 STANDARD PACKAGE 10 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 200 LIFE IN HOUR BASE UP TO VERTICAL OPERATING POSITION COLOR RENDERING INDEX 100 APPLICATION PROJECTOR
Datasheet
Description
P25 TYPE 1.794 INCH OVERALL LENGTH UL, CSA APPROVAL 6 V VOLTAGE RATING 100 STANDARD PACKAGE 10 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 200 LIFE IN HOUR BASE UP TO VERTICAL OPERATING POSITION COLOR RENDERING INDEX 100 APPLICATION PROJECTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo/Projection Lamp - 8013/76311 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Photo/Projection Lamp
8013/76311
Photo/Projection Lamp 8013/76311
P25 TYPE 1.794 INCH OVERALL LENGTH UL, CSA APPROVAL 6 V VOLTAGE RATING 100 STANDARD PACKAGE 10 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 200 LIFE IN HOUR BASE UP TO VERTICAL OPERATING POSITION COLOR RENDERING INDEX 100 APPLICATION PROJECTOR
  • P25 TYPE
  • 1.794 INCH OVERALL LENGTH
  • UL, CSA APPROVAL
  • 6 V VOLTAGE RATING
  • 100 STANDARD PACKAGE
  • 10 W WATTAGE
  • BA15D DOUBLE CONTACT BAYONET BASE TYPE
  • 200 LIFE IN HOUR
  • BASE UP TO VERTICAL OPERATING POSITION
  • COLOR RENDERING INDEX 100
  • APPLICATION PROJECTOR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Projection Lamps
Product Number 8013/76311
Product Name Photo/Projection Lamp
Base Type Double Contact Bayonet
Unlock Full Specs
to access all available technical data