OSRAM SYLVANIA, Inc. Halogen Reflector Lamp 75PAR16/HAL/NFL30-130V/59042

Description
2.875 INCH OVERALL LENGTH NARROW FLOOD APPLICATION 130 V VOLTAGE RATING 15 PER CASE STANDARD PACKAGE 75 W WATTAGE E26 MEDIUM BASE TYPE 2000 LIFE IN HOUR PAR16 SHAPE DESIGNATION 900 LUMEN INTENSITY 2900 CC8 FILAMENT TYPE 30 DEGREE DISTRIBUTION/BEAM SPREAD DIAMETER 2 INCH COLOR RENDERING INDEX 100 CENTERBEAM CANDLEPOWER 1900
Datasheet
Description
2.875 INCH OVERALL LENGTH NARROW FLOOD APPLICATION 130 V VOLTAGE RATING 15 PER CASE STANDARD PACKAGE 75 W WATTAGE E26 MEDIUM BASE TYPE 2000 LIFE IN HOUR PAR16 SHAPE DESIGNATION 900 LUMEN INTENSITY 2900 CC8 FILAMENT TYPE 30 DEGREE DISTRIBUTION/BEAM SPREAD DIAMETER 2 INCH COLOR RENDERING INDEX 100 CENTERBEAM CANDLEPOWER 1900
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Halogen Reflector Lamp - 75PAR16/HAL/NFL30-130V/59042 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Halogen Reflector Lamp
75PAR16/HAL/NFL30-130V/59042
Halogen Reflector Lamp 75PAR16/HAL/NFL30-130V/59042
2.875 INCH OVERALL LENGTH NARROW FLOOD APPLICATION 130 V VOLTAGE RATING 15 PER CASE STANDARD PACKAGE 75 W WATTAGE E26 MEDIUM BASE TYPE 2000 LIFE IN HOUR PAR16 SHAPE DESIGNATION 900 LUMEN INTENSITY 2900 CC8 FILAMENT TYPE 30 DEGREE DISTRIBUTION/BEAM SPREAD DIAMETER 2 INCH COLOR RENDERING INDEX 100 CENTERBEAM CANDLEPOWER 1900
  • 2.875 INCH OVERALL LENGTH
  • NARROW FLOOD APPLICATION
  • 130 V VOLTAGE RATING
  • 15 PER CASE STANDARD PACKAGE
  • 75 W WATTAGE
  • E26 MEDIUM BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR16 SHAPE DESIGNATION
  • 900 LUMEN INTENSITY
  • 2900
  • CC8 FILAMENT TYPE
  • 30 DEGREE DISTRIBUTION/BEAM SPREAD
  • DIAMETER 2 INCH
  • COLOR RENDERING INDEX 100
  • CENTERBEAM CANDLEPOWER 1900
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Halogen Lamps
Product Number 75PAR16/HAL/NFL30-130V/59042
Product Name Halogen Reflector Lamp
Filament Type CC-8
Unlock Full Specs
to access all available technical data