Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INCANDESCENT LAMPS
OSRAM SYLVANIA, INC.
6S6/120V -- LAMP; 120 V; 0.05 A; 33; 1500 HR; 1.9 IN.
OSRAM SYLVANIA, Inc.
Lamp; 120 V; 0.05 A; 33; 1500 hr; 1.9 in.
6S6/120V
Description
S6 Candelabra Base Lamp, 33 Lumens 145 V lamp voltage Lamp with light intensity of 33 lumens.
Allied Electronics, Inc.
Done
Description
S6 Candelabra Base Lamp, 33 Lumens 145 V lamp voltage Lamp with light intensity of 33 lumens.
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp; 120 V; 0.05 A; 33; 1500 hr; 1.9 in.
70216137
Lamp; 120 V; 0.05 A; 33; 1500 hr; 1.9 in.
70216137
S6 Candelabra Base Lamp, 33 Lumens 145 V lamp voltage Lamp with light intensity of 33 lumens.
S6 Candelabra Base Lamp, 33 Lumens
145 V lamp voltage
Lamp with light intensity of 33 lumens.
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Incandescent Lamps
Product Number
70216137
Product Name
Lamp; 120 V; 0.05 A; 33; 1500 hr; 1.9 in.
Base Type
Candelabra Screw (E12)
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Incandescent Lamp
CC8A234I
View Details
Appleton Electric
Cord Reel Incandescent Hand Lamp
RL5367
View Details
THHC Lighting
Lamp
FT1203F
Specs
Base Type
Festoon
Lamp Power
3 watts
Rated Average Life
7000 hours
View Details
Ebinger Manufacturing Corp.
Coated Incandescent Lamp
150WB
Specs
Lamp Power
150 watts
Rated Average Life
5000 hours
View Details