OSRAM SYLVANIA, Inc. Standard Incandescent Lamp 45R20-120V/15697

Description
REFLECTOR TYPE FROST COLOR 3.938 INCH OVERALL LENGTH 120 V VOLTAGE RATING 60 PER CASE STANDARD PACKAGE 45 W WATTAGE MEDIUM BASE TYPE 2000 LIFE IN HOUR R20 SHAPE DESIGNATION 245 LUMEN INTENSITY C9 FILAMENT TYPE COLOR TEMPERATURE IN KELVIN 2850 COLOR RENDERING INDEX 100 DIAMETER 2.5 INCH BEAM ANGLE 45 DEGREE BASE MATERIAL ALUMINUM
Datasheet
Description
REFLECTOR TYPE FROST COLOR 3.938 INCH OVERALL LENGTH 120 V VOLTAGE RATING 60 PER CASE STANDARD PACKAGE 45 W WATTAGE MEDIUM BASE TYPE 2000 LIFE IN HOUR R20 SHAPE DESIGNATION 245 LUMEN INTENSITY C9 FILAMENT TYPE COLOR TEMPERATURE IN KELVIN 2850 COLOR RENDERING INDEX 100 DIAMETER 2.5 INCH BEAM ANGLE 45 DEGREE BASE MATERIAL ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 45R20-120V/15697 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Standard Incandescent Lamp
45R20-120V/15697
Standard Incandescent Lamp 45R20-120V/15697
REFLECTOR TYPE FROST COLOR 3.938 INCH OVERALL LENGTH 120 V VOLTAGE RATING 60 PER CASE STANDARD PACKAGE 45 W WATTAGE MEDIUM BASE TYPE 2000 LIFE IN HOUR R20 SHAPE DESIGNATION 245 LUMEN INTENSITY C9 FILAMENT TYPE COLOR TEMPERATURE IN KELVIN 2850 COLOR RENDERING INDEX 100 DIAMETER 2.5 INCH BEAM ANGLE 45 DEGREE BASE MATERIAL ALUMINUM
  • REFLECTOR TYPE
  • FROST COLOR
  • 3.938 INCH OVERALL LENGTH
  • 120 V VOLTAGE RATING
  • 60 PER CASE STANDARD PACKAGE
  • 45 W WATTAGE
  • MEDIUM BASE TYPE
  • 2000 LIFE IN HOUR
  • R20 SHAPE DESIGNATION
  • 245 LUMEN INTENSITY
  • C9 FILAMENT TYPE
  • COLOR TEMPERATURE IN KELVIN 2850
  • COLOR RENDERING INDEX 100
  • DIAMETER 2.5 INCH
  • BEAM ANGLE 45 DEGREE
  • BASE MATERIAL ALUMINUM
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 45R20-120V/15697
Product Name Standard Incandescent Lamp
Features Reflector
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, LiteStak, 15W, 120V - K8107194A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
Incandescent Lamp -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details
75-Watt Rough Service Incandescent PAR38 MED Flood - L-135 - Litetronics International, Inc.
Specs
Base Type Medium
Lamp Power 75 watts
Rated Average Life 20000 hours
View Details
Miniature Incandescent Lamp - 1835/37387 - OSRAM SYLVANIA, Inc.
Specs
Filament Type C-5
Maximum Overall Length 1.19 inch (30.23 mm)
View Details