OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 1835/37387

Description
1.19 INCH OVERALL LENGTH AUTOMOTIVE LAMP, INDICATOR LIGHT APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION 1.1 CD (SPHERICAL) INTENSITY C-5 FILAMENT TYPE 0.05 AMPERE DESIGN CURRENT 1 55 V DESIGN VOLTAGE 1 5000 LIFE 1 IN HOUR DIAMETER 0.43 INCH LIGHT CENTER LENGTH 0.63 INCH
Datasheet
Description
1.19 INCH OVERALL LENGTH AUTOMOTIVE LAMP, INDICATOR LIGHT APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION 1.1 CD (SPHERICAL) INTENSITY C-5 FILAMENT TYPE 0.05 AMPERE DESIGN CURRENT 1 55 V DESIGN VOLTAGE 1 5000 LIFE 1 IN HOUR DIAMETER 0.43 INCH LIGHT CENTER LENGTH 0.63 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1835/37387 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
1835/37387
Miniature Incandescent Lamp 1835/37387
1.19 INCH OVERALL LENGTH AUTOMOTIVE LAMP, INDICATOR LIGHT APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION 1.1 CD (SPHERICAL) INTENSITY C-5 FILAMENT TYPE 0.05 AMPERE DESIGN CURRENT 1 55 V DESIGN VOLTAGE 1 5000 LIFE 1 IN HOUR DIAMETER 0.43 INCH LIGHT CENTER LENGTH 0.63 INCH
  • 1.19 INCH OVERALL LENGTH
  • AUTOMOTIVE LAMP, INDICATOR LIGHT APPLICATION
  • 1000 STANDARD PACKAGE
  • MINIATURE BAYONET BASE TYPE
  • T3-1/4 SHAPE DESIGNATION
  • 1.1 CD (SPHERICAL) INTENSITY
  • C-5 FILAMENT TYPE
  • 0.05 AMPERE DESIGN CURRENT 1
  • 55 V DESIGN VOLTAGE 1
  • 5000 LIFE 1 IN HOUR
  • DIAMETER 0.43 INCH
  • LIGHT CENTER LENGTH 0.63 INCH
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 1835/37387
Product Name Miniature Incandescent Lamp
Filament Type C-5
Unlock Full Specs
to access all available technical data