OSRAM SYLVANIA, Inc. Halogen Reflector Lamp 39PAR30/HAL/NFL25-120V/16118

Description
SHORT NECK TYPE 3.62 INCH OVERALL LENGTH NARROW FLOOD APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 1500 LIFE IN HOUR PAR30 SHAPE DESIGNATION 550 LUMEN INTENSITY 2850 CC8 FILAMENT TYPE 25 DEGREE DISTRIBUTION/BEAM SPREAD CAPSYLITE[R], SINGLE LIFE[TM] BRAND COLOR RENDERING INDEX 100 DIAMETER 3.752 INCH
Datasheet
Description
SHORT NECK TYPE 3.62 INCH OVERALL LENGTH NARROW FLOOD APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 1500 LIFE IN HOUR PAR30 SHAPE DESIGNATION 550 LUMEN INTENSITY 2850 CC8 FILAMENT TYPE 25 DEGREE DISTRIBUTION/BEAM SPREAD CAPSYLITE[R], SINGLE LIFE[TM] BRAND COLOR RENDERING INDEX 100 DIAMETER 3.752 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danvers, MA, USA
Halogen Reflector Lamp
39PAR30/HAL/NFL25-120V/16118
Halogen Reflector Lamp 39PAR30/HAL/NFL25-120V/16118
SHORT NECK TYPE 3.62 INCH OVERALL LENGTH NARROW FLOOD APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 1500 LIFE IN HOUR PAR30 SHAPE DESIGNATION 550 LUMEN INTENSITY 2850 CC8 FILAMENT TYPE 25 DEGREE DISTRIBUTION/BEAM SPREAD CAPSYLITE[R], SINGLE LIFE[TM] BRAND COLOR RENDERING INDEX 100 DIAMETER 3.752 INCH
  • SHORT NECK TYPE
  • 3.62 INCH OVERALL LENGTH
  • NARROW FLOOD APPLICATION
  • 120 V VOLTAGE RATING
  • 10 PER CASE STANDARD PACKAGE
  • 39 W WATTAGE
  • E26 MEDIUM BASE TYPE
  • 1500 LIFE IN HOUR
  • PAR30 SHAPE DESIGNATION
  • 550 LUMEN INTENSITY
  • 2850
  • CC8 FILAMENT TYPE
  • 25 DEGREE DISTRIBUTION/BEAM SPREAD
  • CAPSYLITE[R], SINGLE LIFE[TM] BRAND
  • COLOR RENDERING INDEX 100
  • DIAMETER 3.752 INCH
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Halogen Lamps
Product Number 39PAR30/HAL/NFL25-120V/16118
Product Name Halogen Reflector Lamp
Filament Type CC-8
Unlock Full Specs
to access all available technical data