OSRAM SYLVANIA, Inc. HALOGEN REFLECTOR LAMP 39PAR20/HAL/SP10/DL-120V/16110

Description
3.25 INCH OVERALL LENGTH INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 10 STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 3000 LIFE IN HOUR PAR20 SHAPE DESIGNATION 450 LUMEN INTENSITY 2800 CC8 FILAMENT TYPE 10 DEGREE DISTRIBUTION/BEAM SPREAD
Datasheet
Description
3.25 INCH OVERALL LENGTH INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 10 STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 3000 LIFE IN HOUR PAR20 SHAPE DESIGNATION 450 LUMEN INTENSITY 2800 CC8 FILAMENT TYPE 10 DEGREE DISTRIBUTION/BEAM SPREAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HALOGEN REFLECTOR LAMP - 39PAR20/HAL/SP10/DL-120V/16110 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
HALOGEN REFLECTOR LAMP
39PAR20/HAL/SP10/DL-120V/16110
HALOGEN REFLECTOR LAMP 39PAR20/HAL/SP10/DL-120V/16110
3.25 INCH OVERALL LENGTH INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 10 STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 3000 LIFE IN HOUR PAR20 SHAPE DESIGNATION 450 LUMEN INTENSITY 2800 CC8 FILAMENT TYPE 10 DEGREE DISTRIBUTION/BEAM SPREAD
  • 3.25 INCH OVERALL LENGTH
  • INDOOR/OUTDOOR APPLICATION
  • 120 V VOLTAGE RATING
  • 10 STANDARD PACKAGE
  • 39 W WATTAGE
  • E26 MEDIUM BASE TYPE
  • 3000 LIFE IN HOUR
  • PAR20 SHAPE DESIGNATION
  • 450 LUMEN INTENSITY
  • 2800
  • CC8 FILAMENT TYPE
  • 10 DEGREE DISTRIBUTION/BEAM SPREAD
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Halogen Lamps
Product Number 39PAR20/HAL/SP10/DL-120V/16110
Product Name HALOGEN REFLECTOR LAMP
Filament Type CC-8
Unlock Full Specs
to access all available technical data